Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1321760-MACH111SP-5J
Category: Integrated Circuits (ICs)>Embedded>CPLDs
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 32
Programmable Type: EE PLD
Delay Time tpd(1) Max: 5 ns
Voltage Supply - Internal: 4.75V ~ 5.25V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 32
Supplier Device Package: 44-PLCC (16.58x16.58)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 44-LCC (J-Lead)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Other Part Number: LATLATMACH111SP-5JC,
RoHS Status: RoHS non-compliant
EE PLD, 5ns, 32-Cell, CMOS, PQCC44, PLASTIC, LCC-44 Product overview: MACH111SP-5JC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-MACH111SP-5JC can be used for catalog matching and distributor lookup.
IC CPLD 32MC 5NS 44PLCC
IC CPLD 32MC 5NS 44PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1321760-MACH111SP-5JC | 695-MACH111SP-5JC | MACH111SP-5JC | MACH111SP-5JC |
| Product Name | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Cpld | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 32 | 32 | ||
| Logic Cells / Logic Blocks | 2 | 2 | ||
| Package Type | Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 32 C (90 F) |
| Supply Voltage | Other; 4.75V ~ 5.25V | Other; 5 |