The M5LV-384/120-7YC is a Complex Programmable Logic Device (CPLD) from Quarktwin Technology Ltd., featuring a macrocell density of 384 and a maximum of 120 user I/O pins. It operates at a supply voltage of 3.3V and is designed for high-speed applications with a pin-to-pin delay of 7.5 ns. The device supports a maximum operating frequency of 167 MHz and offers multiple programmable power/speed settings to optimize performance for various applications. This CPLD is compliant with IEEE 1149.1 for boundary scan testing and is suitable for mixed-voltage system designs. It includes advanced features such as asynchronous product or sum-term set/reset capabilities, individual output slew rate control, and hot socketing. The M5LV-384/120-7YC is ideal for applications requiring high logic integration, such as communications, embedded control, and low-power designs.
IC CPLD 384MC 7.5NS 160QFP
IC CPLD 384MC 7.5NS 160QFP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | M5LV-384/120-7YC | M5LV-384/120-7YC |
| Product Name | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| User I/Os | 120 pins | 120 pins |