The M5LV-320/160-12YC is a Complex Programmable Logic Device (CPLD) from Quarktwin Technology Ltd., part of the MACH 5 family. It features a macrocell density of 320 and supports up to 160 user I/O pins. The device operates at a supply voltage of 3.3V and is compliant with the PCI Local Bus Specification, making it suitable for various applications including high-speed computing and embedded control. With a maximum pin-to-pin delay of 12 ns, the M5LV-320/160-12YC offers a performance frequency of up to 167 MHz. It includes advanced features such as in-system programmability, boundary scan testability, and multiple clocking options, which enhance its flexibility for complex designs. The device is designed for both commercial and industrial temperature ranges, ensuring reliability in diverse environments. The architecture allows for 100% routability and pin-out retention, making it easier to integrate into existing systems. Additionally, it supports mixed-voltage designs and includes programmable security features. This CPLD is ideal for engineers looking for a high-density, low-power solution for their logic integration needs.
IC CPLD 320MC 12NS 208QFP
IC CPLD 320MC 12NS 208QFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | M5LV-320/160-12YC | M5LV-320/160-12YC |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 320 |