The M5LV-256/160-7YI is a Complex Programmable Logic Device (CPLD) from the MACH 5 family by Quarktwin Technology Ltd. It features a macrocell density of 256 and supports up to 160 user I/O pins. This device operates at a supply voltage of 3.3V and has a maximum pin-to-pin delay (t_PD) of 7.5 ns, making it suitable for applications requiring moderate speed. The architecture allows for flexible logic design with 100% routability and pin-out retention, and it includes advanced capabilities such as in-system programmability and compliance with IEEE 1149.1 for boundary scan testing. The M5LV-256/160-7YI is designed for low-power applications and supports mixed-voltage systems, making it a versatile choice for various engineering projects.
IC CPLD 256MC 7.5NS 208QFP
IC CPLD 256MC 7.5NS 208QFP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | M5LV-256/160-7YI | M5LV-256/160-7YI |
| Product Name | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| User I/Os | 160 pins | 160 pins |