The M5LV-256/160-7YC is a Complex Programmable Logic Device (CPLD) from the MACH 5 family by Quarktwin Technology Ltd. It features a macrocell density of 256 and supports up to 160 user I/O pins. The device operates at a supply voltage of 3.3V and has a maximum pin-to-pin delay (t_PD) of 7.5 ns, making it suitable for high-speed applications. The architecture allows for flexible logic design with 100% routability and pin-out retention, and it supports both synchronous and asynchronous clocking. The M5LV-256/160-7YC is compliant with IEEE 1149.1 for boundary scan testing and is designed for mixed-voltage systems. It is ideal for applications requiring high logic integration and performance, such as communications and embedded control.
IC CPLD 256MC 7.5NS 208QFP
IC CPLD 256MC 7.5NS 208QFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | M5LV-256/160-7YC | M5LV-256/160-7YC |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 256 |