Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 880721-M5LV-128/74-5
Series: MACH® 5
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Number of I/O: 74
Part Status: Obsolete
Family Name: M5LV-128
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
EE PLD, 5.5ns, 128-Cell, CMOS, PQFP100, TQFP-100 Product overview: M5LV-128/74-5VC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M5LV-128/74-5VC can be used for catalog matching and distributor lookup.
IC CPLD 128MC 5.5NS 100TQFP
IC CPLD 128MC 5.5NS 100TQFP
IC CPLD 128MC 5.5NS 100TQFP
IC CPLD 128MC 5.5NS 100TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 880721-M5LV-128/74-5VC | 695-M5LV-128/74-5VC | M5LV-128/74-5VC-ND | M5LV-128/74-5VC | M5LV-128/74-5VC | M5LV-128/74-5VC |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M5LV-128/74-5VC | Cpld | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Package Type | QFP; TQFP; Other; 100-TQFP (14x14) | LFQP; Other; 100-LQFP | QFP; TQFP | QFP; Other; 100-LQFP | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Pins | 100 | 100 | ||||
| Internal Frequency | 133 MHz | |||||
| Supply Voltage | Other; 3.3 |