EE PLD, 12ns, 128-Cell, CMOS, PQFP160, PLASTIC, QFP-160 Product overview: M5LV-128/120-12YC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M5LV-128/120-12Y
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1065284-M5LV-128/120
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 120
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 12.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Macrocells: 128
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 160-PQFP (28x28)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC CPLD 128MC 12NS 160QFP
IC CPLD 128MC 12NS 160QFP
IC CPLD 128MC 12NS 160QFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-M5LV-128/120-12YC | 1065284-M5LV-128/120-12YC | M5LV-128/120-12YC | M5LV-128/120-12YC | M5LV-128/120-12YC |
| Product Name | Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M5LV-128/120-12YC | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Pins | 160 | ||||
| Internal Frequency | 71.4 MHz | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Supply Voltage | Other; 3.3 | Other; 3 V to 3.6 V |