The M5-320/192-7SAI is a Complex Programmable Logic Device (CPLD) from Quarktwin Technology Ltd., part of the MACH 5 family. It features a macrocell density of 320 and supports up to 192 user I/O pins. The device operates at a supply voltage of 5V and offers a maximum pin-to-pin delay of 7.5 ns, making it suitable for high-speed applications. The architecture allows for flexible logic design with 100% routability and pin-out retention, accommodating various system needs. It includes advanced capabilities such as in-system programmability, boundary scan testing compliance, and multiple power/speed settings. The M5-320/192-7SAI is designed for applications requiring high logic integration and performance, including communications and embedded control systems.
IC CPLD 320MC 7.5NS 256SBGA
IC CPLD 320MC 7.5NS 256SBGA
IC CPLD 320MC 7.5NS 256SBGA
IC CPLD 320MC 7.5NS 256SBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | M5-320/192-7SAI-ND | M5-320/192-7SAI | M5-320/192-7SAI | M5-320/192-7SAI |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||
| Package Type | Other; 256-LBGA | SBGA | Other; 256-LBGA | |
| Pins | 256 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |