The M5-320/160-12YC is a Complex Programmable Logic Device (CPLD) from the MACH 5 family by Quarktwin Technology Ltd. It features a macrocell density of 320 and supports up to 160 user I/O pins. The device operates at a supply voltage of 5V and has a maximum pin-to-pin delay (tPD) of 12 ns, making it suitable for applications requiring moderate speed. The architecture allows for flexible logic design with 100% routability and pin-out retention, and it includes advanced capabilities such as in-system programmability and compliance with IEEE 1149.1 for boundary scan testing. The M5-320/160-12YC is designed for high-density logic integration and is ideal for various applications, including communications and embedded control systems.
IC CPLD 320MC 12NS 208QFP
IC CPLD 320MC 12NS 208QFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | M5-320/160-12YC | M5-320/160-12YC |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 320 |