Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M5-256/160-15YI/1 M5-256/160-15YI/1

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 072988-M5-256/160-15 YI/1 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 160 Programmable Type: In System Programmable Delay Time tpd(1) Max: 15.0ns Voltage Supply - Internal: 4.5 V to 5.5 V Number of Macrocells: 256 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 208-PQFP (28x28)
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 072988-M5-256/160-15 YI/1 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 160 Programmable Type: In System Programmable Delay Time tpd(1) Max: 15.0ns Voltage Supply - Internal: 4.5 V to 5.5 V Number of Macrocells: 256 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 208-PQFP (28x28)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M5-256/160-15YI/1 - 072988-M5-256/160-15YI/1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M5-256/160-15YI/1
072988-M5-256/160-15YI/1
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M5-256/160-15YI/1 072988-M5-256/160-15YI/1
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 072988-M5-256/160-15 YI/1 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 160 Programmable Type: In System Programmable Delay Time tpd(1) Max: 15.0ns Voltage Supply - Internal: 4.5 V to 5.5 V Number of Macrocells: 256 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 208-PQFP (28x28)

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 072988-M5-256/160-15YI/1
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 160
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.5 V to 5.5 V
Number of Macrocells: 256
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 208-PQFP (28x28)

Buy Now Datasheet
EE PLD, 15ns, 256-Cell, CMOS, PQFP208, PLASTIC, QFP-208 Product overview: M5-256/160-15YI/1 from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M5-256/160-15YI/ 1 can be used for catalog matching and distributor lookup.

EE PLD, 15ns, 256-Cell, CMOS, PQFP208, PLASTIC, QFP-208 Product overview: M5-256/160-15YI/1 from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M5-256/160-15YI/1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M5-256/160-15YI/1
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M5-256/160-15YI/1
IC CPLD 256MC 15NS 208QFP

IC CPLD 256MC 15NS 208QFP

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - M5-256/160-15YI/1 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M5-256/160-15YI/1
Embedded - CPLDs (Complex Programmable Logic Devices) M5-256/160-15YI/1
IC CPLD 256MC 15NS 208QFP

IC CPLD 256MC 15NS 208QFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - M5-256/160-15YI/1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M5-256/160-15YI/1
CPLDs (Complex Programmable Logic Devices) M5-256/160-15YI/1
IC CPLD 256MC 15NS 208QFP

IC CPLD 256MC 15NS 208QFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 072988-M5-256/160-15YI/1 695-M5-256/160-15YI/1 M5-256/160-15YI/1 M5-256/160-15YI/1 M5-256/160-15YI/1
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M5-256/160-15YI/1 Cpld Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Macrocells 256 256
Package Type QFP; Other; 208-PQFP (28x28) QFP; PQFP QFP; Other; 208-BFQFP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 4.5 V to 5.5 V Other; 5
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128AFC256-10 - Lingto Electronic Limited
Specs
System Gates 2500
User I/Os 100 pins
Propagation Delay 5 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF1504AS-15QC100-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 100-BQFP
Pins 100
View Details
4 suppliers
CPLD Programmable Logic Device - 695-ATF1502AS-10JI44 - ERSAELECTRONICS PTE. LTD.
Specs
Macrocells 32
Package Type Other; Tube
User I/Os 32 pins
View Details
6 suppliers