Lattice Semiconductor Corporation Cpld M5-192/120-10YI/1

Description
EE PLD, 10ns, 192-Cell, CMOS, PQFP160, PLASTIC, QFP-160 Product overview: M5-192/120-10YI/1 from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M5-192/120-10YI/ 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 10ns, 192-Cell, CMOS, PQFP160, PLASTIC, QFP-160 Product overview: M5-192/120-10YI/1 from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M5-192/120-10YI/ 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EE PLD, 10ns, 192-Cell, CMOS, PQFP160, PLASTIC, QFP-160 Product overview: M5-192/120-10YI/1 from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M5-192/120-10YI/ 1 can be used for catalog matching and distributor lookup.

EE PLD, 10ns, 192-Cell, CMOS, PQFP160, PLASTIC, QFP-160 Product overview: M5-192/120-10YI/1 from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M5-192/120-10YI/1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 1074059-M5-192/120-10YI/1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
1074059-M5-192/120-10YI/1
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 1074059-M5-192/120-10YI/1
Win Source Part Number: 1074059-M5-192/120-1 0YI/1 Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices) Series: MACH® 5 Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 120 Programmable Type: In System Programmable Delay Time tpd(1) Max: 10 ns Voltage Supply - Internal: 4.5V ~ 5.5V Number of Macrocells: 192 Package / Case: 160-BQFP Supplier Device Package: 160-PQFP (28x28) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): M5-256/120-12YC/1; M5-128/120-12YC/1; ISPLSI 2096A-125LQ128; XCR3256XL-10PQG208C; XCR3256XL-10PQ208I; XCR3256XL-10PQ208C; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: M5-192 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1074059-M5-192/120-10YI/1
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: MACH® 5
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 120
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 10 ns
Voltage Supply - Internal: 4.5V ~ 5.5V
Number of Macrocells: 192
Package / Case: 160-BQFP
Supplier Device Package: 160-PQFP (28x28)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): M5-256/120-12YC/1; M5-128/120-12YC/1; ISPLSI 2096A-125LQ128; XCR3256XL-10PQG208C; XCR3256XL-10PQ208I; XCR3256XL-10PQ208C;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: M5-192
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - M5-192/120-10YI/1 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M5-192/120-10YI/1
Embedded - CPLDs (Complex Programmable Logic Devices) M5-192/120-10YI/1
IC CPLD 192MC 10NS 160QFP

IC CPLD 192MC 10NS 160QFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - M5-192/120-10YI/1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M5-192/120-10YI/1
CPLDs (Complex Programmable Logic Devices) M5-192/120-10YI/1
IC CPLD 192MC 10NS 160QFP

IC CPLD 192MC 10NS 160QFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-M5-192/120-10YI/1 1074059-M5-192/120-10YI/1 M5-192/120-10YI/1 M5-192/120-10YI/1
Product Name Cpld Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Pins 160
Internal Frequency 83.3 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 5 Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1504AS-15AC100 - 039432-ATF1504AS-15AC100 - Win Source Electronics
Specs
Macrocells 64
Package Type QFP; TQFP; Other; 100-TQFP (14x14)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
6 suppliers
 - ATF1502ASV - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Macrocells 32
Registers 32
Package Type Other; ['TQFP', 'PLCC']
View Details