Lattice Semiconductor Corporation Cpld M4A5-96/48-12VNI

Description
EE PLD, 12ns, 96-Cell, CMOS, PQFP100, LEAD FREE, TQFP-100 Product overview: M4A5-96/48-12VNI from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-96/48-12VNI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 12ns, 96-Cell, CMOS, PQFP100, LEAD FREE, TQFP-100 Product overview: M4A5-96/48-12VNI from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-96/48-12VNI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EE PLD, 12ns, 96-Cell, CMOS, PQFP100, LEAD FREE, TQFP-100 Product overview: M4A5-96/48-12VNI from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-96/48-12VNI can be used for catalog matching and distributor lookup.

EE PLD, 12ns, 96-Cell, CMOS, PQFP100, LEAD FREE, TQFP-100 Product overview: M4A5-96/48-12VNI from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-96/48-12VNI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A5-96/48-12VNI-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
M4A5-96/48-12VNI-ND
CPLDs (Complex Programmable Logic Devices) M4A5-96/48-12VNI-ND
IC CPLD 96MC 12NS 100TQFP

IC CPLD 96MC 12NS 100TQFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-96/48-12VNI - 072977-M4A5-96/48-12VNI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-96/48-12VNI
072977-M4A5-96/48-12VNI
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-96/48-12VNI 072977-M4A5-96/48-12VNI
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 072977-M4A5-96/48-12 VNI Packaging: Tray Mounting: SMD (SMT) Number of I/O: 48 Programmable Type: In System Programmable Delay Time tpd(1) Max: 12.0ns Voltage Supply - Internal: 4.5 V to 5.5 V Number of Macrocells: 96 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 072977-M4A5-96/48-12VNI
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 48
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 12.0ns
Voltage Supply - Internal: 4.5 V to 5.5 V
Number of Macrocells: 96
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A5-96/48-12VNI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A5-96/48-12VNI
CPLDs (Complex Programmable Logic Devices) M4A5-96/48-12VNI
IC CPLD 96MC 12NS 100TQFP

IC CPLD 96MC 12NS 100TQFP

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-96/48-12VNI - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A5-96/48-12VNI
Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-96/48-12VNI
IC CPLD 96MC 12NS 100TQFP

IC CPLD 96MC 12NS 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-96/48-12VNI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A5-96/48-12VNI
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-96/48-12VNI
IC CPLD 96MC 12NS 100TQFP

IC CPLD 96MC 12NS 100TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-M4A5-96/48-12VNI M4A5-96/48-12VNI-ND 072977-M4A5-96/48-12VNI M4A5-96/48-12VNI M4A5-96/48-12VNI M4A5-96/48-12VNI
Product Name Cpld CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-96/48-12VNI CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 96 96 96
System Gates 3750
Package Type Other; TQFP LFQP; Other; 100-LQFP QFP; TQFP; Other; 100-TQFP (14x14) QFP; Other; 100-LQFP
Internal Frequency 182 MHz
User I/Os 48 pins 48 pins 48 pins
Unlock Full Specs
to access all available technical data