Lattice Semiconductor Corporation CPLDs (Complex Programmable Logic Devices) M4A5-96/48-12VI

Description
IC CPLD 96MC 12NS 100TQFP
Request a Quote Datasheet
Description
IC CPLD 96MC 12NS 100TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - M4A5-96/48-12VI-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
M4A5-96/48-12VI-ND
CPLDs (Complex Programmable Logic Devices) M4A5-96/48-12VI-ND
IC CPLD 96MC 12NS 100TQFP

IC CPLD 96MC 12NS 100TQFP

Buy Now Datasheet
EE PLD, 12ns, 96-Cell, CMOS, PQFP100, TQFP-100 Product overview: M4A5-96/48-12VI from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-96/48-12VI can be used for catalog matching and distributor lookup.

EE PLD, 12ns, 96-Cell, CMOS, PQFP100, TQFP-100 Product overview: M4A5-96/48-12VI from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-96/48-12VI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-96/48-12VI - 924900-M4A5-96/48-12VI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-96/48-12VI
924900-M4A5-96/48-12VI
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-96/48-12VI 924900-M4A5-96/48-12VI
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 924900-M4A5-96/48-12 VI Series: ispMACH® 4A Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tray Package: 100-LQFP Mounting: Surface Mount Number of I/O: 48 Part Status: Obsolete Family Name: M4A5-96 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 924900-M4A5-96/48-12VI
Series: ispMACH® 4A
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Number of I/O: 48
Part Status: Obsolete
Family Name: M4A5-96
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A5-96/48-12VI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A5-96/48-12VI
CPLDs (Complex Programmable Logic Devices) M4A5-96/48-12VI
IC CPLD 96MC 12NS 100TQFP

IC CPLD 96MC 12NS 100TQFP

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-96/48-12VI - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A5-96/48-12VI
Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-96/48-12VI
IC CPLD 96MC 12NS 100TQFP

IC CPLD 96MC 12NS 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-96/48-12VI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A5-96/48-12VI
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-96/48-12VI
IC CPLD 96MC 12NS 100TQFP

IC CPLD 96MC 12NS 100TQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number M4A5-96/48-12VI-ND 695-M4A5-96/48-12VI 924900-M4A5-96/48-12VI M4A5-96/48-12VI M4A5-96/48-12VI M4A5-96/48-12VI
Product Name CPLDs (Complex Programmable Logic Devices) Cpld Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-96/48-12VI CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type LFQP; Other; 100-LQFP QFP; TQFP; Other; 100-TQFP (14x14) QFP; Other; 100-LQFP QFP; TQFP
Pins 100
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Internal Frequency 52.6 MHz
Unlock Full Specs
to access all available technical data