Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-64/32-7VC48 M4A5-64/32-7VC48

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 880699-M4A5-64/32-7V C48 Series: ispMACH® 4A Operating Temperature Range: 0°C ~ 70°C (TA) Package: Tray Package: 48-LQFP Mounting: Surface Mount Number of I/O: 32 Part Status: Obsolete Family Name: M4A5-64 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 880699-M4A5-64/32-7V C48 Series: ispMACH® 4A Operating Temperature Range: 0°C ~ 70°C (TA) Package: Tray Package: 48-LQFP Mounting: Surface Mount Number of I/O: 32 Part Status: Obsolete Family Name: M4A5-64 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-64/32-7VC48 - 880699-M4A5-64/32-7VC48 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-64/32-7VC48
880699-M4A5-64/32-7VC48
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-64/32-7VC48 880699-M4A5-64/32-7VC48
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 880699-M4A5-64/32-7V C48 Series: ispMACH® 4A Operating Temperature Range: 0°C ~ 70°C (TA) Package: Tray Package: 48-LQFP Mounting: Surface Mount Number of I/O: 32 Part Status: Obsolete Family Name: M4A5-64 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 880699-M4A5-64/32-7VC48
Series: ispMACH® 4A
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Number of I/O: 32
Part Status: Obsolete
Family Name: M4A5-64
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A5-64/32-7VC48-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
M4A5-64/32-7VC48-ND
CPLDs (Complex Programmable Logic Devices) M4A5-64/32-7VC48-ND
IC CPLD 64MC 7.5NS 48TQFP

IC CPLD 64MC 7.5NS 48TQFP

Buy Now Datasheet
EE PLD, 7.5ns, 64-Cell, CMOS, PQFP48, 1.40 MM HEIGHT, TQFP-48 Product overview: M4A5-64/32-7VC48 from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-64/32-7VC48 can be used for catalog matching and distributor lookup.

EE PLD, 7.5ns, 64-Cell, CMOS, PQFP48, 1.40 MM HEIGHT, TQFP-48 Product overview: M4A5-64/32-7VC48 from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-64/32-7VC48 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-64/32-7VC48 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A5-64/32-7VC48
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-64/32-7VC48
IC CPLD 64MC 7.5NS 48TQFP

IC CPLD 64MC 7.5NS 48TQFP

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-64/32-7VC48 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A5-64/32-7VC48
Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-64/32-7VC48
IC CPLD 64MC 7.5NS 48TQFP

IC CPLD 64MC 7.5NS 48TQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A5-64/32-7VC48 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A5-64/32-7VC48
CPLDs (Complex Programmable Logic Devices) M4A5-64/32-7VC48
IC CPLD 64MC 7.5NS 48TQFP

IC CPLD 64MC 7.5NS 48TQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 880699-M4A5-64/32-7VC48 M4A5-64/32-7VC48-ND 695-M4A5-64/32-7VC48 M4A5-64/32-7VC48 M4A5-64/32-7VC48 M4A5-64/32-7VC48
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-64/32-7VC48 CPLDs (Complex Programmable Logic Devices) Cpld Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Package Type QFP; TQFP; Other; 48-TQFP (7x7) LFQP; Other; 48-LQFP QFP; TQFP QFP; Other; 48-LQFP
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Features In-system Programmability
Pins 48 48
Internal Frequency 76.9 MHz
Unlock Full Specs
to access all available technical data