Lattice Semiconductor Corporation CPLDs (Complex Programmable Logic Devices) M4A5-64/32-5VNC

Description
IC CPLD 64MC 5NS 44TQFP
Description
IC CPLD 64MC 5NS 44TQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The M4A5-64/32-5VNC is a Complex Programmable Logic Device (CPLD) from the ispMACH 4A family by Quarktwin Technology Ltd. It operates at 5V and features 64 macrocells, making it suitable for a variety of logic design applications. The device supports a maximum operating frequency of 167 MHz and has a propagation delay of 5.5 ns, ensuring high-speed performance for demanding applications. This CPLD offers a flexible architecture with 100% routability and pin-out retention, allowing for easy design modifications. It includes features such as JTAG compliance for boundary scan testing and in-system programming, which enhances testability and integration into existing systems. The device is also PCI compliant and supports mixed supply voltage designs, making it versatile for various project requirements. The M4A5-64/32-5VNC is available in lead-free packaging options, aligning with modern environmental standards. Its combination of performance, flexibility, and compliance makes it a strong candidate for engineers looking for reliable CPLD solutions in their projects.

Datasheet Summary
Powered by GS/AI

The M4A5-64/32-5VNC is a Complex Programmable Logic Device (CPLD) from the ispMACH 4A family by Quarktwin Technology Ltd. It operates at 5V and features 64 macrocells, making it suitable for a variety of logic design applications. The device supports a maximum operating frequency of 167 MHz and has a propagation delay of 5.5 ns, ensuring high-speed performance for demanding applications. This CPLD offers a flexible architecture with 100% routability and pin-out retention, allowing for easy design modifications. It includes features such as JTAG compliance for boundary scan testing and in-system programming, which enhances testability and integration into existing systems. The device is also PCI compliant and supports mixed supply voltage designs, making it versatile for various project requirements. The M4A5-64/32-5VNC is available in lead-free packaging options, aligning with modern environmental standards. Its combination of performance, flexibility, and compliance makes it a strong candidate for engineers looking for reliable CPLD solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - M4A5-64/32-5VNC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A5-64/32-5VNC
CPLDs (Complex Programmable Logic Devices) M4A5-64/32-5VNC
IC CPLD 64MC 5NS 44TQFP

IC CPLD 64MC 5NS 44TQFP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A5-64/32-5VNC
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-64/32-5VNC
IC CPLD 64MC 5NS 44TQFP

IC CPLD 64MC 5NS 44TQFP

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-64/32-5VNC - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A5-64/32-5VNC
Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-64/32-5VNC
IC CPLD 64MC 44TQFP

IC CPLD 64MC 44TQFP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number M4A5-64/32-5VNC M4A5-64/32-5VNC M4A5-64/32-5VNC
Product Name CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 64
Unlock Full Specs
to access all available technical data