Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-64/32-55VNC48 M4A5-64/32-55VNC48

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 808036-M4A5-64/32-55 VNC48 Packaging: Tray Mounting Style: SMD Number of I/O: 32 Programmable Type: In System Programmable Delay Time tpd(1) Max: 5.5ns Voltage Supply - Internal: 4.75V ~ 5.25V Number of Macrocells: 64 Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Part Number Series: M4A5-64
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 808036-M4A5-64/32-55 VNC48 Packaging: Tray Mounting Style: SMD Number of I/O: 32 Programmable Type: In System Programmable Delay Time tpd(1) Max: 5.5ns Voltage Supply - Internal: 4.75V ~ 5.25V Number of Macrocells: 64 Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Part Number Series: M4A5-64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-64/32-55VNC48 - 808036-M4A5-64/32-55VNC48 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-64/32-55VNC48
808036-M4A5-64/32-55VNC48
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-64/32-55VNC48 808036-M4A5-64/32-55VNC48
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 808036-M4A5-64/32-55 VNC48 Packaging: Tray Mounting Style: SMD Number of I/O: 32 Programmable Type: In System Programmable Delay Time tpd(1) Max: 5.5ns Voltage Supply - Internal: 4.75V ~ 5.25V Number of Macrocells: 64 Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Part Number Series: M4A5-64

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 808036-M4A5-64/32-55VNC48
Packaging: Tray
Mounting Style: SMD
Number of I/O: 32
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 5.5ns
Voltage Supply - Internal: 4.75V ~ 5.25V
Number of Macrocells: 64
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Part Number Series: M4A5-64

Buy Now
EE PLD, 5.5ns, 64-Cell, CMOS, PQFP48, 1.40 MM HEIGHT, LEAD FREE, TQFP-48 Product overview: M4A5-64/32-55VNC48 from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-64/32-55VNC 48 can be used for catalog matching and distributor lookup.

EE PLD, 5.5ns, 64-Cell, CMOS, PQFP48, 1.40 MM HEIGHT, LEAD FREE, TQFP-48 Product overview: M4A5-64/32-55VNC48 from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-64/32-55VNC48 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A5-64/32-55VNC48-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
M4A5-64/32-55VNC48-ND
CPLDs (Complex Programmable Logic Devices) M4A5-64/32-55VNC48-ND
IC CPLD 64MC 5.5NS 48TQFP

IC CPLD 64MC 5.5NS 48TQFP

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A5-64/32-55VNC48 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A5-64/32-55VNC48
CPLDs (Complex Programmable Logic Devices) M4A5-64/32-55VNC48
IC CPLD 64MC 5.5NS 48TQFP

IC CPLD 64MC 5.5NS 48TQFP

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A5-64/32-55VNC48 - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
M4A5-64/32-55VNC48
CPLDs (Complex Programmable Logic Devices) M4A5-64/32-55VNC48
IC CPLD 64MC 5.5NS 48TQFP

IC CPLD 64MC 5.5NS 48TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-64/32-55VNC48 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A5-64/32-55VNC48
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-64/32-55VNC48
IC CPLD 64MC 5.5NS 48TQFP

IC CPLD 64MC 5.5NS 48TQFP

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-64/32-55VNC48 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A5-64/32-55VNC48
Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-64/32-55VNC48
IC CPLD 64MC 5.5NS 48TQFP

IC CPLD 64MC 5.5NS 48TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 808036-M4A5-64/32-55VNC48 695-M4A5-64/32-55VNC48 M4A5-64/32-55VNC48-ND M4A5-64/32-55VNC48 M4A5-64/32-55VNC48 M4A5-64/32-55VNC48 M4A5-64/32-55VNC48
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-64/32-55VNC48 Cpld CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 64 64 64 64
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 32 C (90 F)
Supply Voltage Other; 4.75V ~ 5.25V Other; 5V
System Gates 2500
Package Type Other; TQFP LFQP; Other; 48-LQFP QFP; Other; 48-LQFP QFP; Other; 48-LQFP
Unlock Full Specs
to access all available technical data