Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-64/32-12VNI M4A5-64/32-12VNI

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 020948-M4A5-64/32-12 VNI Packaging: Tray Mounting: SMD (SMT) Number of I/O: 32 Programmable Type: In System Programmable Delay Time tpd(1) Max: 12.0ns Voltage Supply - Internal: 4.5 V to 5.5 V Number of Macrocells: 64 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TQFP (7x7) Alternative Parts (Cross-Reference): EPM7064STI44-7; M4-64/32-14VNI; M4-64/32-10VNI; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 020948-M4A5-64/32-12 VNI Packaging: Tray Mounting: SMD (SMT) Number of I/O: 32 Programmable Type: In System Programmable Delay Time tpd(1) Max: 12.0ns Voltage Supply - Internal: 4.5 V to 5.5 V Number of Macrocells: 64 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TQFP (7x7) Alternative Parts (Cross-Reference): EPM7064STI44-7; M4-64/32-14VNI; M4-64/32-10VNI; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-64/32-12VNI - 020948-M4A5-64/32-12VNI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-64/32-12VNI
020948-M4A5-64/32-12VNI
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-64/32-12VNI 020948-M4A5-64/32-12VNI
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 020948-M4A5-64/32-12 VNI Packaging: Tray Mounting: SMD (SMT) Number of I/O: 32 Programmable Type: In System Programmable Delay Time tpd(1) Max: 12.0ns Voltage Supply - Internal: 4.5 V to 5.5 V Number of Macrocells: 64 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TQFP (7x7) Alternative Parts (Cross-Reference): EPM7064STI44-7; M4-64/32-14VNI; M4-64/32-10VNI; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 020948-M4A5-64/32-12VNI
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 32
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 12.0ns
Voltage Supply - Internal: 4.5 V to 5.5 V
Number of Macrocells: 64
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TQFP (7x7)
Alternative Parts (Cross-Reference): EPM7064STI44-7; M4-64/32-14VNI; M4-64/32-10VNI;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 220-1850-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
220-1850-ND
CPLDs (Complex Programmable Logic Devices) 220-1850-ND
IC CPLD 64MC 12NS 44TQFP

IC CPLD 64MC 12NS 44TQFP

Buy Now Datasheet
4A 66.7MHz 95MHz CPLD Programmable Logic Device - 695-M4A5-64/32-12VNI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4A 66.7MHz 95MHz CPLD Programmable Logic Device
695-M4A5-64/32-12VNI
4A 66.7MHz 95MHz CPLD Programmable Logic Device 695-M4A5-64/32-12VNI
CPLD ispMACH 4A Family 2.5K Gates 64 Macro Cells 66.7MHz/95MHz 5V 44-Pin TQFP Tray Product overview: M4A5-64/32-12VNI from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 66.7MHz, 95MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 4A, 66.7MHz, 95MHz, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-64/32-12VNI can be used for catalog matching and distributor lookup.

CPLD ispMACH 4A Family 2.5K Gates 64 Macro Cells 66.7MHz/95MHz 5V 44-Pin TQFP Tray Product overview: M4A5-64/32-12VNI from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 66.7MHz, 95MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 4A, 66.7MHz, 95MHz, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-64/32-12VNI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-64/32-12VNI - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A5-64/32-12VNI
Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-64/32-12VNI
IC CPLD 64MC 12NS 44TQFP

IC CPLD 64MC 12NS 44TQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A5-64/32-12VNI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A5-64/32-12VNI
CPLDs (Complex Programmable Logic Devices) M4A5-64/32-12VNI
IC CPLD 64MC 12NS 44TQFP

IC CPLD 64MC 12NS 44TQFP

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A5-64/32-12VNI - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
M4A5-64/32-12VNI
CPLDs (Complex Programmable Logic Devices) M4A5-64/32-12VNI
IC CPLD 64MC 12NS 44TQFP

IC CPLD 64MC 12NS 44TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-64/32-12VNI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A5-64/32-12VNI
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-64/32-12VNI
IC CPLD 64MC 12NS 44TQFP

IC CPLD 64MC 12NS 44TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 020948-M4A5-64/32-12VNI 220-1850-ND 695-M4A5-64/32-12VNI M4A5-64/32-12VNI M4A5-64/32-12VNI M4A5-64/32-12VNI M4A5-64/32-12VNI
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-64/32-12VNI CPLDs (Complex Programmable Logic Devices) 4A 66.7MHz 95MHz CPLD Programmable Logic Device Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 64 64 64 64
Package Type QFP; TQFP; Other; 48-TQFP (7x7) TQFP; Other; 44-TQFP Other; TQFP QFP; TQFP; Other; 44-TQFP QFP; Other; 44-TQFP QFP; TQFP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 4.5 V to 5.5 V Other; 5V
Features In-system Programmability
Unlock Full Specs
to access all available technical data