Lattice Semiconductor Corporation Cpld M4A5-64/32-12JI

Description
EE PLD, 12ns, 64-Cell, CMOS, PQCC44, Product overview: M4A5-64/32-12JI from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-64/32-12JI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 12ns, 64-Cell, CMOS, PQCC44, Product overview: M4A5-64/32-12JI from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-64/32-12JI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EE PLD, 12ns, 64-Cell, CMOS, PQCC44, Product overview: M4A5-64/32-12JI from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-64/32-12JI can be used for catalog matching and distributor lookup.

EE PLD, 12ns, 64-Cell, CMOS, PQCC44, Product overview: M4A5-64/32-12JI from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-64/32-12JI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-64/32-12JI - 924898-M4A5-64/32-12JI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-64/32-12JI
924898-M4A5-64/32-12JI
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-64/32-12JI 924898-M4A5-64/32-12JI
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 924898-M4A5-64/32-12 JI Series: ispMACH® 4A Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tube Package: 44-LCC (J-Lead) Mounting: Surface Mount Number of I/O: 32 Part Status: Obsolete Family Name: M4A5-64 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 26 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 924898-M4A5-64/32-12JI
Series: ispMACH® 4A
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Tube
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Number of I/O: 32
Part Status: Obsolete
Family Name: M4A5-64
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.59x16.59)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 26
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A5-64/32-12JI-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
M4A5-64/32-12JI-ND
CPLDs (Complex Programmable Logic Devices) M4A5-64/32-12JI-ND
IC CPLD 64MC 12NS 44PLCC

IC CPLD 64MC 12NS 44PLCC

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A5-64/32-12JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A5-64/32-12JI
CPLDs (Complex Programmable Logic Devices) M4A5-64/32-12JI
IC CPLD 64MC 12NS 44PLCC

IC CPLD 64MC 12NS 44PLCC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-64/32-12JI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A5-64/32-12JI
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-64/32-12JI
IC CPLD 64MC 12NS 44PLCC

IC CPLD 64MC 12NS 44PLCC

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-64/32-12JI - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A5-64/32-12JI
Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-64/32-12JI
IC CPLD 64MC 12NS 44PLCC

IC CPLD 64MC 12NS 44PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-M4A5-64/32-12JI 924898-M4A5-64/32-12JI M4A5-64/32-12JI-ND M4A5-64/32-12JI M4A5-64/32-12JI M4A5-64/32-12JI
Product Name Cpld Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-64/32-12JI CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Pins 44 44
Internal Frequency 52.6 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 32 C (90 F)
Supply Voltage Other; 5
Package Type PLCC; Other; 44-PLCC (16.59x16.59) Other; 44-LCC (J-Lead) Other; 44-LCC (J-Lead)
Unlock Full Specs
to access all available technical data