Lattice Semiconductor Corporation CPLDs (Complex Programmable Logic Devices) M4A5-32/32-12VI48

Description
IC CPLD 32MC 12NS 48TQFP
Request a Quote
Description
IC CPLD 32MC 12NS 48TQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M4A5-32/32-12VI48 is a 5V Complex Programmable Logic Device (CPLD) from the ispMACH 4A family by Quarktwin Technology Ltd. It features 32 macrocells and supports up to 32 user I/O options. The device operates with a maximum propagation delay (t_PD) of 5.0 ns and can achieve a maximum operating frequency (f_CNT) of 182 MHz. This CPLD is designed for high performance and flexibility, allowing for rapid logic designs with guaranteed fixed timing through the SpeedLocking feature. It is compliant with JTAG (IEEE 1149.1) for boundary scan testing and supports in-system programming. The device is suitable for mixed supply voltage systems and offers programmable pull-up inputs and outputs, as well as individual output slew rate control. The M4A5-32/32-12VI48 is available in a 48-pin TQFP package and is lead-free, making it a viable option for engineers looking for a reliable and efficient CPLD solution for their projects.

Datasheet Summary
Powered by GS/AI

The M4A5-32/32-12VI48 is a 5V Complex Programmable Logic Device (CPLD) from the ispMACH 4A family by Quarktwin Technology Ltd. It features 32 macrocells and supports up to 32 user I/O options. The device operates with a maximum propagation delay (t_PD) of 5.0 ns and can achieve a maximum operating frequency (f_CNT) of 182 MHz. This CPLD is designed for high performance and flexibility, allowing for rapid logic designs with guaranteed fixed timing through the SpeedLocking feature. It is compliant with JTAG (IEEE 1149.1) for boundary scan testing and supports in-system programming. The device is suitable for mixed supply voltage systems and offers programmable pull-up inputs and outputs, as well as individual output slew rate control. The M4A5-32/32-12VI48 is available in a 48-pin TQFP package and is lead-free, making it a viable option for engineers looking for a reliable and efficient CPLD solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - M4A5-32/32-12VI48-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
M4A5-32/32-12VI48-ND
CPLDs (Complex Programmable Logic Devices) M4A5-32/32-12VI48-ND
IC CPLD 32MC 12NS 48TQFP

IC CPLD 32MC 12NS 48TQFP

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-32/32-12VI48 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A5-32/32-12VI48
Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-32/32-12VI48
IC CPLD 32MC 12NS 48TQFP

IC CPLD 32MC 12NS 48TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-32/32-12VI48 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A5-32/32-12VI48
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-32/32-12VI48
IC CPLD 32MC 12NS 48TQFP

IC CPLD 32MC 12NS 48TQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - M4A5-32/32-12VI48 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A5-32/32-12VI48
CPLDs (Complex Programmable Logic Devices) M4A5-32/32-12VI48
IC CPLD 32MC 12NS 48TQFP

IC CPLD 32MC 12NS 48TQFP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number M4A5-32/32-12VI48-ND M4A5-32/32-12VI48 M4A5-32/32-12VI48 M4A5-32/32-12VI48
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type LFQP; Other; 48-LQFP QFP; TQFP QFP; Other; 48-LQFP
Pins 48
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data