Lattice Semiconductor Corporation 4A 83.3MHz 118MHz CPLD Programmable Logic Device M4A5-32/32-10VNC48

Description
CPLD ispMACH 4A Family 1.25K Gates 32 Macro Cells 83.3MHz/118MHz 5V 48-Pin TQFP Tray Product overview: M4A5-32/32-10VNC48 from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 83.3MHz, 118MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 4A, 83.3MHz, 118MHz, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-32/32-10VNC 48 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CPLD ispMACH 4A Family 1.25K Gates 32 Macro Cells 83.3MHz/118MHz 5V 48-Pin TQFP Tray Product overview: M4A5-32/32-10VNC48 from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 83.3MHz, 118MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 4A, 83.3MHz, 118MHz, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-32/32-10VNC 48 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4A 83.3MHz 118MHz CPLD Programmable Logic Device
695-M4A5-32/32-10VNC48
4A 83.3MHz 118MHz CPLD Programmable Logic Device 695-M4A5-32/32-10VNC48
CPLD ispMACH 4A Family 1.25K Gates 32 Macro Cells 83.3MHz/118MHz 5V 48-Pin TQFP Tray Product overview: M4A5-32/32-10VNC48 from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 83.3MHz, 118MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 4A, 83.3MHz, 118MHz, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-32/32-10VNC 48 can be used for catalog matching and distributor lookup.

CPLD ispMACH 4A Family 1.25K Gates 32 Macro Cells 83.3MHz/118MHz 5V 48-Pin TQFP Tray Product overview: M4A5-32/32-10VNC48 from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 83.3MHz, 118MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 4A, 83.3MHz, 118MHz, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-32/32-10VNC48 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 220-1837-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
220-1837-ND
CPLDs (Complex Programmable Logic Devices) 220-1837-ND
IC CPLD 32MC 10NS 48TQFP

IC CPLD 32MC 10NS 48TQFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-32/32-10VNC48 - 072969-M4A5-32/32-10VNC48 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-32/32-10VNC48
072969-M4A5-32/32-10VNC48
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-32/32-10VNC48 072969-M4A5-32/32-10VNC48
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 072969-M4A5-32/32-10 VNC48 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 32 Programmable Type: In System Programmable Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Macrocells: 32 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TQFP (7x7) Alternative Parts (Cross-Reference): GAL16LV8C-10LJN; GAL16LV8C-10LJ; M4A5-32/32-10VNC48; GAL16V8D-10LJN; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 072969-M4A5-32/32-10VNC48
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 32
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Macrocells: 32
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-TQFP (7x7)
Alternative Parts (Cross-Reference): GAL16LV8C-10LJN; GAL16LV8C-10LJ; M4A5-32/32-10VNC48; GAL16V8D-10LJN;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A5-32/32-10VNC48 - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
M4A5-32/32-10VNC48
CPLDs (Complex Programmable Logic Devices) M4A5-32/32-10VNC48
IC CPLD 32MC 10NS 48TQFP

IC CPLD 32MC 10NS 48TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-32/32-10VNC48 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A5-32/32-10VNC48
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-32/32-10VNC48
IC CPLD 32MC 10NS 48TQFP

IC CPLD 32MC 10NS 48TQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - M4A5-32/32-10VNC48 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A5-32/32-10VNC48
CPLDs (Complex Programmable Logic Devices) M4A5-32/32-10VNC48
IC CPLD 32MC 10NS 48TQFP

IC CPLD 32MC 10NS 48TQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-M4A5-32/32-10VNC48 220-1837-ND 072969-M4A5-32/32-10VNC48 M4A5-32/32-10VNC48 M4A5-32/32-10VNC48 M4A5-32/32-10VNC48
Product Name 4A 83.3MHz 118MHz CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-32/32-10VNC48 CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Macrocells 32 32 32 32
System Gates 1250
Package Type Other; TQFP LFQP; Other; 48-LQFP QFP; TQFP; Other; 48-TQFP (7x7) QFP; Other; 48-LQFP QFP QFP; Other; 48-LQFP
Internal Frequency 100 MHz
User I/Os 32 pins 32 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - EP910ILI-12 - Lingto Electronic Limited
Specs
System Gates 300
User I/Os 22 pins
Propagation Delay 12 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATV2500BQ-25DI-ND - DigiKey
Specs
Package Type CDIP; Other; "40-CDIP (0.600"", 15.24mm) Window"
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - CY37192VP160-66AXC - Lingto Electronic Limited
Specs
User I/Os 125 pins
Propagation Delay 20 ns
View Details
CPLD Programmable Logic Device - 695-ATF1508ASL-20AC100 - ERSAELECTRONICS PTE. LTD.
Specs
Macrocells 128
Package Type Other; Tray
User I/Os 80 pins
View Details
6 suppliers