Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-32/32-10VI M4A5-32/32-10VI

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 924893-M4A5-32/32-10 VI Series: ispMACH® 4A Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tray Package: 44-TQFP Mounting: Surface Mount Number of I/O: 32 Part Status: Obsolete Family Name: M4A5-32 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 924893-M4A5-32/32-10 VI Series: ispMACH® 4A Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tray Package: 44-TQFP Mounting: Surface Mount Number of I/O: 32 Part Status: Obsolete Family Name: M4A5-32 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-32/32-10VI - 924893-M4A5-32/32-10VI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-32/32-10VI
924893-M4A5-32/32-10VI
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-32/32-10VI 924893-M4A5-32/32-10VI
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 924893-M4A5-32/32-10 VI Series: ispMACH® 4A Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tray Package: 44-TQFP Mounting: Surface Mount Number of I/O: 32 Part Status: Obsolete Family Name: M4A5-32 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 924893-M4A5-32/32-10VI
Series: ispMACH® 4A
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Tray
Package: 44-TQFP
Mounting: Surface Mount
Number of I/O: 32
Part Status: Obsolete
Family Name: M4A5-32
Categories: Integrated Circuits (ICs)
Case / Package: 44-TQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A5-32/32-10VI-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
M4A5-32/32-10VI-ND
CPLDs (Complex Programmable Logic Devices) M4A5-32/32-10VI-ND
IC CPLD 32MC 10NS 44TQFP

IC CPLD 32MC 10NS 44TQFP

Buy Now Datasheet
EE PLD, 10ns, 32-Cell, CMOS, PQFP44, 1 MM HEIGHT, TQFP-44 Product overview: M4A5-32/32-10VI from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-32/32-10VI can be used for catalog matching and distributor lookup.

EE PLD, 10ns, 32-Cell, CMOS, PQFP44, 1 MM HEIGHT, TQFP-44 Product overview: M4A5-32/32-10VI from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-32/32-10VI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-32/32-10VI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A5-32/32-10VI
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-32/32-10VI
IC CPLD 32MC 10NS 44TQFP

IC CPLD 32MC 10NS 44TQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - M4A5-32/32-10VI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A5-32/32-10VI
CPLDs (Complex Programmable Logic Devices) M4A5-32/32-10VI
IC CPLD 32MC 10NS 44TQFP

IC CPLD 32MC 10NS 44TQFP

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-32/32-10VI - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A5-32/32-10VI
Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-32/32-10VI
IC CPLD 32MC 10NS 44TQFP

IC CPLD 32MC 10NS 44TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 924893-M4A5-32/32-10VI M4A5-32/32-10VI-ND 695-M4A5-32/32-10VI M4A5-32/32-10VI M4A5-32/32-10VI M4A5-32/32-10VI
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-32/32-10VI CPLDs (Complex Programmable Logic Devices) Cpld Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Package Type QFP; TQFP; Other; 44-TQFP (10x10) TQFP; Other; 44-TQFP QFP; TQFP QFP; TQFP; Other; 44-TQFP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Features In-system Programmability
Pins 44 44
Internal Frequency 62.5 MHz
Unlock Full Specs
to access all available technical data