Lattice Semiconductor Corporation CPLDs (Complex Programmable Logic Devices) M4A5-32/32-10VC48

Description
IC CPLD 32MC 10NS 48TQFP
Request a Quote Datasheet
Description
IC CPLD 32MC 10NS 48TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - M4A5-32/32-10VC48-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
M4A5-32/32-10VC48-ND
CPLDs (Complex Programmable Logic Devices) M4A5-32/32-10VC48-ND
IC CPLD 32MC 10NS 48TQFP

IC CPLD 32MC 10NS 48TQFP

Buy Now Datasheet
EE PLD, 10ns, 32-Cell, CMOS, PQFP48, 1.40 MM HEIGHT, TQFP-48 Product overview: M4A5-32/32-10VC48 from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-32/32-10VC4 8 can be used for catalog matching and distributor lookup.

EE PLD, 10ns, 32-Cell, CMOS, PQFP48, 1.40 MM HEIGHT, TQFP-48 Product overview: M4A5-32/32-10VC48 from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-32/32-10VC48 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-32/32-10VC48 - 072968-M4A5-32/32-10VC48 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-32/32-10VC48
072968-M4A5-32/32-10VC48
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-32/32-10VC48 072968-M4A5-32/32-10VC48
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 072968-M4A5-32/32-10 VC48 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 32 Programmable Type: In System Programmable Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Macrocells: 32 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TQFP (7x7)

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 072968-M4A5-32/32-10VC48
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 32
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Macrocells: 32
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-TQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-32/32-10VC48 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A5-32/32-10VC48
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-32/32-10VC48
IC CPLD 32MC 10NS 48TQFP

IC CPLD 32MC 10NS 48TQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - M4A5-32/32-10VC48 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A5-32/32-10VC48
CPLDs (Complex Programmable Logic Devices) M4A5-32/32-10VC48
IC CPLD 32MC 10NS 48TQFP

IC CPLD 32MC 10NS 48TQFP

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-32/32-10VC48 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A5-32/32-10VC48
Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-32/32-10VC48
IC CPLD 32MC 10NS 48TQFP

IC CPLD 32MC 10NS 48TQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A5-32/32-10VC48 - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
M4A5-32/32-10VC48
CPLDs (Complex Programmable Logic Devices) M4A5-32/32-10VC48
IC CPLD 32MC 10NS 48TQFP

IC CPLD 32MC 10NS 48TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number M4A5-32/32-10VC48-ND 695-M4A5-32/32-10VC48 072968-M4A5-32/32-10VC48 M4A5-32/32-10VC48 M4A5-32/32-10VC48 M4A5-32/32-10VC48 M4A5-32/32-10VC48
Product Name CPLDs (Complex Programmable Logic Devices) Cpld Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-32/32-10VC48 Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type LFQP; Other; 48-LQFP QFP; TQFP; Other; 48-TQFP (7x7) QFP; TQFP QFP; Other; 48-LQFP QFP; Other; 48-LQFP
Pins 48 48
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Internal Frequency 62.5 MHz
Unlock Full Specs
to access all available technical data