Lattice Semiconductor Corporation CPLDs (Complex Programmable Logic Devices) M4A5-32/32-10JNC

Description
IC CPLD 32MC 10NS 44PLCC
Request a Quote Datasheet
Description
IC CPLD 32MC 10NS 44PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - 220-1835-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
220-1835-ND
CPLDs (Complex Programmable Logic Devices) 220-1835-ND
IC CPLD 32MC 10NS 44PLCC

IC CPLD 32MC 10NS 44PLCC

Buy Now Datasheet
EE PLD, 10ns, 32-Cell, CMOS, PQCC44, LEAD FREE, PLASTIC, LCC-44 Product overview: M4A5-32/32-10JNC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-32/32-10JNC can be used for catalog matching and distributor lookup.

EE PLD, 10ns, 32-Cell, CMOS, PQCC44, LEAD FREE, PLASTIC, LCC-44 Product overview: M4A5-32/32-10JNC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-32/32-10JNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-32/32-10JNC - 072967-M4A5-32/32-10JNC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-32/32-10JNC
072967-M4A5-32/32-10JNC
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-32/32-10JNC 072967-M4A5-32/32-10JNC
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 072967-M4A5-32/32-10 JNC Packaging: Tube/Rail Mounting: SMD (SMT) Number of I/O: 32 Programmable Type: In System Programmable Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Macrocells: 32 Family Name: M4A5-32 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.58x16.58) Alternative Parts (Cross-Reference): CY7C371i-66JC; CY7C371i-83JCT; CY7C371i-83JIT; Introduction Date: December 14, 1998 ECCN: EAR99 Country of Origin: Indonesia, Malaysia, Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 072967-M4A5-32/32-10JNC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of I/O: 32
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Macrocells: 32
Family Name: M4A5-32
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-PLCC (16.58x16.58)
Alternative Parts (Cross-Reference): CY7C371i-66JC; CY7C371i-83JCT; CY7C371i-83JIT;
Introduction Date: December 14, 1998
ECCN: EAR99
Country of Origin: Indonesia, Malaysia, Philippines
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-32/32-10JNC - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A5-32/32-10JNC
Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-32/32-10JNC
IC CPLD 32MC 10NS 44PLCC

IC CPLD 32MC 10NS 44PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-32/32-10JNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A5-32/32-10JNC
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-32/32-10JNC
IC CPLD 32MC 10NS 44PLCC

IC CPLD 32MC 10NS 44PLCC

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - M4A5-32/32-10JNC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A5-32/32-10JNC
CPLDs (Complex Programmable Logic Devices) M4A5-32/32-10JNC
IC CPLD 32MC 10NS 44PLCC

IC CPLD 32MC 10NS 44PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 220-1835-ND 695-M4A5-32/32-10JNC 072967-M4A5-32/32-10JNC M4A5-32/32-10JNC M4A5-32/32-10JNC M4A5-32/32-10JNC
Product Name CPLDs (Complex Programmable Logic Devices) Cpld Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-32/32-10JNC Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type Other; 44-LCC (J-Lead) Other; PLCC PLCC; Other; 44-PLCC (16.58x16.58) Other; 44-LCC (J-Lead)
Pins 44
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Macrocells 32 32 32
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128ATC144-6 - Lingto Electronic Limited
Specs
System Gates 2500
User I/Os 100 pins
Propagation Delay 5 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATV2500BQL-25KI-ND - DigiKey
Specs
Package Type Other; 44-CLCC Window (J-Lead)
Pins 44
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570ZF256C7N - Lingto Electronic Limited
Specs
User I/Os 160 pins
Propagation Delay 9 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF1504AS-10QC100-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 100-BQFP
Pins 100
View Details
4 suppliers