Lattice Semiconductor Corporation CPLDs (Complex Programmable Logic Devices) M4A5-256/128-65YC

Description
IC CPLD 256MC 6.5NS 208QFP
Request a Quote Datasheet
Description
IC CPLD 256MC 6.5NS 208QFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - M4A5-256/128-65YC-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
M4A5-256/128-65YC-ND
CPLDs (Complex Programmable Logic Devices) M4A5-256/128-65YC-ND
IC CPLD 256MC 6.5NS 208QFP

IC CPLD 256MC 6.5NS 208QFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-256/128-65YC - 072966-M4A5-256/128-65YC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-256/128-65YC
072966-M4A5-256/128-65YC
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-256/128-65YC 072966-M4A5-256/128-65YC
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 072966-M4A5-256/128- 65YC Packaging: Tray Mounting: SMD (SMT) Number of I/O: 128 Programmable Type: In System Programmable Delay Time tpd(1) Max: 6.5ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Macrocells: 256 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-PQFP (28x28)

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 072966-M4A5-256/128-65YC
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 128
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 6.5ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Macrocells: 256
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 208-PQFP (28x28)

Buy Now Datasheet
EE PLD, 6.5ns, 256-Cell, CMOS, PQFP208, PLASTIC, QFP-208 Product overview: M4A5-256/128-65YC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-256/128-65Y C can be used for catalog matching and distributor lookup.

EE PLD, 6.5ns, 256-Cell, CMOS, PQFP208, PLASTIC, QFP-208 Product overview: M4A5-256/128-65YC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-256/128-65YC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A5-256/128-65YC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A5-256/128-65YC
CPLDs (Complex Programmable Logic Devices) M4A5-256/128-65YC
IC CPLD 256MC 6.5NS 208QFP

IC CPLD 256MC 6.5NS 208QFP

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-256/128-65YC - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A5-256/128-65YC
Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-256/128-65YC
IC CPLD 256MC 6.5NS 208QFP

IC CPLD 256MC 6.5NS 208QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-256/128-65YC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A5-256/128-65YC
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-256/128-65YC
IC CPLD 256MC 6.5NS 208QFP

IC CPLD 256MC 6.5NS 208QFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number M4A5-256/128-65YC-ND 072966-M4A5-256/128-65YC 695-M4A5-256/128-65YC M4A5-256/128-65YC M4A5-256/128-65YC M4A5-256/128-65YC
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-256/128-65YC Cpld CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type Other; 208-BFQFP QFP; Other; 208-PQFP (28x28) QFP; Other; 208-BFQFP QFP; PQFP
Pins 208 208
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Macrocells 256 256
Unlock Full Specs
to access all available technical data