Lattice Semiconductor Corporation Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-256/128-10YNI

Description
Win Source Part Number: 1350721-M4A5-256/128 -10YNI Category: Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Series: ispMACH® 4A Package: Tray Standard Package: 24 Number of I/O: 128 Programmable Type: In System Programmable Voltage Supply - Internal: 4.5V ~ 5.5V Number of Macrocells: 256 Mounting Type: Surface Mount Package / Case: 208-BFQFP Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: M4A5-256 Product Status: Not For New Designs Delay Time tpd(1) Max: 10 ns
Request a Quote Datasheet
Description
Win Source Part Number: 1350721-M4A5-256/128 -10YNI Category: Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Series: ispMACH® 4A Package: Tray Standard Package: 24 Number of I/O: 128 Programmable Type: In System Programmable Voltage Supply - Internal: 4.5V ~ 5.5V Number of Macrocells: 256 Mounting Type: Surface Mount Package / Case: 208-BFQFP Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: M4A5-256 Product Status: Not For New Designs Delay Time tpd(1) Max: 10 ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 1350721-M4A5-256/128-10YNI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
1350721-M4A5-256/128-10YNI
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 1350721-M4A5-256/128-10YNI
Win Source Part Number: 1350721-M4A5-256/128 -10YNI Category: Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Series: ispMACH® 4A Package: Tray Standard Package: 24 Number of I/O: 128 Programmable Type: In System Programmable Voltage Supply - Internal: 4.5V ~ 5.5V Number of Macrocells: 256 Mounting Type: Surface Mount Package / Case: 208-BFQFP Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: M4A5-256 Product Status: Not For New Designs Delay Time tpd(1) Max: 10 ns

Win Source Part Number: 1350721-M4A5-256/128-10YNI
Category: Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Series: ispMACH® 4A
Package: Tray
Standard Package: 24
Number of I/O: 128
Programmable Type: In System Programmable
Voltage Supply - Internal: 4.5V ~ 5.5V
Number of Macrocells: 256
Mounting Type: Surface Mount
Package / Case: 208-BFQFP
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: M4A5-256
Product Status: Not For New Designs
Delay Time tpd(1) Max: 10 ns

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A5-256/128-10YNI-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
M4A5-256/128-10YNI-ND
CPLDs (Complex Programmable Logic Devices) M4A5-256/128-10YNI-ND
IC CPLD 256MC 10NS 208QFP

IC CPLD 256MC 10NS 208QFP

Buy Now Datasheet
EE PLD, 10ns, 256-Cell, CMOS, PQFP208, LEAD FREE, PLASTIC, QFP-208 Product overview: M4A5-256/128-10YNI from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-256/128-10Y NI can be used for catalog matching and distributor lookup.

EE PLD, 10ns, 256-Cell, CMOS, PQFP208, LEAD FREE, PLASTIC, QFP-208 Product overview: M4A5-256/128-10YNI from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-256/128-10YNI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A5-256/128-10YNI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A5-256/128-10YNI
CPLDs (Complex Programmable Logic Devices) M4A5-256/128-10YNI
IC CPLD 256MC 10NS 208QFP

IC CPLD 256MC 10NS 208QFP

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-256/128-10YNI - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A5-256/128-10YNI
Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-256/128-10YNI
IC CPLD 256MC 10NS 208QFP

IC CPLD 256MC 10NS 208QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-256/128-10YNI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A5-256/128-10YNI
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-256/128-10YNI
IC CPLD 256MC 10NS 208QFP

IC CPLD 256MC 10NS 208QFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 1350721-M4A5-256/128-10YNI M4A5-256/128-10YNI-ND 695-M4A5-256/128-10YNI M4A5-256/128-10YNI M4A5-256/128-10YNI M4A5-256/128-10YNI
Product Name Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Cpld CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 256 256 256
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) 128 C (262 F)
Supply Voltage Other; 4.5V ~ 5.5V Other; 5V
Features In-system Programmability
Package Type Other; 208-BFQFP QFP; Other; 208-BFQFP
Unlock Full Specs
to access all available technical data