Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-256/128-10YNC M4A5-256/128-10YNC

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 072964-M4A5-256/128- 10YNC Packaging: Tray Mounting: SMD (SMT) Number of I/O: 128 Programmable Type: In System Programmable Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Macrocells: 256 Family Name: M4A5-256 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): CY39015V208-125NTXI; CY39015Z208-83NI; CY39015Z208-125NC; Introduction Date: December 14, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 072964-M4A5-256/128- 10YNC Packaging: Tray Mounting: SMD (SMT) Number of I/O: 128 Programmable Type: In System Programmable Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Macrocells: 256 Family Name: M4A5-256 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): CY39015V208-125NTXI; CY39015Z208-83NI; CY39015Z208-125NC; Introduction Date: December 14, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-256/128-10YNC - 072964-M4A5-256/128-10YNC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-256/128-10YNC
072964-M4A5-256/128-10YNC
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-256/128-10YNC 072964-M4A5-256/128-10YNC
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 072964-M4A5-256/128- 10YNC Packaging: Tray Mounting: SMD (SMT) Number of I/O: 128 Programmable Type: In System Programmable Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Macrocells: 256 Family Name: M4A5-256 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): CY39015V208-125NTXI; CY39015Z208-83NI; CY39015Z208-125NC; Introduction Date: December 14, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 072964-M4A5-256/128-10YNC
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 128
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Macrocells: 256
Family Name: M4A5-256
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): CY39015V208-125NTXI; CY39015Z208-83NI; CY39015Z208-125NC;
Introduction Date: December 14, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 220-1834-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
220-1834-ND
CPLDs (Complex Programmable Logic Devices) 220-1834-ND
IC CPLD 256MC 10NS 208QFP

IC CPLD 256MC 10NS 208QFP

Buy Now Datasheet
EE PLD, 10ns, 256 Macrocells, 128 I/Os, 5V, PQFP Product overview: M4A5-256/128-10YNC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-256/128-10Y NC can be used for catalog matching and distributor lookup.

EE PLD, 10ns, 256 Macrocells, 128 I/Os, 5V, PQFP Product overview: M4A5-256/128-10YNC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-256/128-10YNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-256/128-10YNC - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A5-256/128-10YNC
Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-256/128-10YNC
IC CPLD 256MC 10NS 208QFP

IC CPLD 256MC 10NS 208QFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A5-256/128-10YNC - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
M4A5-256/128-10YNC
CPLDs (Complex Programmable Logic Devices) M4A5-256/128-10YNC
IC CPLD 256MC 10NS 208QFP

IC CPLD 256MC 10NS 208QFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A5-256/128-10YNC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A5-256/128-10YNC
CPLDs (Complex Programmable Logic Devices) M4A5-256/128-10YNC
IC CPLD 256MC 10NS 208QFP

IC CPLD 256MC 10NS 208QFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-256/128-10YNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A5-256/128-10YNC
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-256/128-10YNC
IC CPLD 256MC 10NS 208QFP

IC CPLD 256MC 10NS 208QFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 072964-M4A5-256/128-10YNC 220-1834-ND 695-M4A5-256/128-10YNC M4A5-256/128-10YNC M4A5-256/128-10YNC M4A5-256/128-10YNC M4A5-256/128-10YNC
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-256/128-10YNC CPLDs (Complex Programmable Logic Devices) 5V Cpld Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 256 256 256 256
Package Type QFP; Other; 208-PQFP (28x28) Other; 208-BFQFP Other; PQFP QFP; Other; 208-BFQFP QFP; Other; 208-BFQFP QFP; PQFP
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 4.75 V to 5.25 V Other; 5V
Features In-system Programmability
Unlock Full Specs
to access all available technical data