Lattice Semiconductor Corporation 4A 66.7MHz 95MHz CPLD Programmable Logic Device M4A5-192/96-12VNI

Description
CPLD ispMACH 4A Family 7.5K Gates 192 Macro Cells 66.7MHz/95MHz 5V 144-Pin TQFP Tray Product overview: M4A5-192/96-12VNI from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 66.7MHz, 95MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 4A, 66.7MHz, 95MHz, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-192/96-12VN I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CPLD ispMACH 4A Family 7.5K Gates 192 Macro Cells 66.7MHz/95MHz 5V 144-Pin TQFP Tray Product overview: M4A5-192/96-12VNI from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 66.7MHz, 95MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 4A, 66.7MHz, 95MHz, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-192/96-12VN I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4A 66.7MHz 95MHz CPLD Programmable Logic Device
695-M4A5-192/96-12VNI
4A 66.7MHz 95MHz CPLD Programmable Logic Device 695-M4A5-192/96-12VNI
CPLD ispMACH 4A Family 7.5K Gates 192 Macro Cells 66.7MHz/95MHz 5V 144-Pin TQFP Tray Product overview: M4A5-192/96-12VNI from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 66.7MHz, 95MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 4A, 66.7MHz, 95MHz, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-192/96-12VN I can be used for catalog matching and distributor lookup.

CPLD ispMACH 4A Family 7.5K Gates 192 Macro Cells 66.7MHz/95MHz 5V 144-Pin TQFP Tray Product overview: M4A5-192/96-12VNI from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 66.7MHz, 95MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 4A, 66.7MHz, 95MHz, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-192/96-12VNI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 220-1832-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
220-1832-ND
CPLDs (Complex Programmable Logic Devices) 220-1832-ND
IC CPLD 192MC 12NS 144TQFP

IC CPLD 192MC 12NS 144TQFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-192/96-12VNI - 1065227-M4A5-192/96-12VNI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-192/96-12VNI
1065227-M4A5-192/96-12VNI
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-192/96-12VNI 1065227-M4A5-192/96-12VNI
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1065227-M4A5-192/96- 12VNI Packaging: Tray Mounting: SMD (SMT) Number of I/O: 96 Programmable Type: In System Programmable Delay Time tpd(1) Max: 12.0ns Voltage Supply - Internal: 4.5 V to 5.5 V Number of Macrocells: 192 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-TQFP (20x20) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1065227-M4A5-192/96-12VNI
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 96
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 12.0ns
Voltage Supply - Internal: 4.5 V to 5.5 V
Number of Macrocells: 192
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-TQFP (20x20)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A5-192/96-12VNI - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
M4A5-192/96-12VNI
CPLDs (Complex Programmable Logic Devices) M4A5-192/96-12VNI
IC CPLD 192MC 12NS 144TQFP

IC CPLD 192MC 12NS 144TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-192/96-12VNI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A5-192/96-12VNI
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-192/96-12VNI
IC CPLD 192MC 12NS 144TQFP

IC CPLD 192MC 12NS 144TQFP

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-192/96-12VNI - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A5-192/96-12VNI
Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-192/96-12VNI
IC CPLD 192MC 12NS 144TQFP

IC CPLD 192MC 12NS 144TQFP

Supplier's Site Datasheet
CPLD ispMACH 4A Family 7.5K Gates 192 Macro Cells 66.7MHz/95MHz 5V 144-Pin TQFP Tray - 477-M4A5-192/96-12VNI - Utmel Electronic Limited
Hong Kong, China
CPLD ispMACH 4A Family 7.5K Gates 192 Macro Cells 66.7MHz/95MHz 5V 144-Pin TQFP Tray
477-M4A5-192/96-12VNI
CPLD ispMACH 4A Family 7.5K Gates 192 Macro Cells 66.7MHz/95MHz 5V 144-Pin TQFP Tray 477-M4A5-192/96-12VNI
CPLD ispMACH 4A Family 7.5K Gates 192 Macro Cells 66.7MHz/95MHz 5V 144-Pin TQFP Tray

CPLD ispMACH 4A Family 7.5K Gates 192 Macro Cells 66.7MHz/95MHz 5V 144-Pin TQFP Tray

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - M4A5-192/96-12VNI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A5-192/96-12VNI
CPLDs (Complex Programmable Logic Devices) M4A5-192/96-12VNI
IC CPLD 192MC 12NS 144TQFP

IC CPLD 192MC 12NS 144TQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-M4A5-192/96-12VNI 220-1832-ND 1065227-M4A5-192/96-12VNI M4A5-192/96-12VNI M4A5-192/96-12VNI M4A5-192/96-12VNI 477-M4A5-192/96-12VNI M4A5-192/96-12VNI
Product Name 4A 66.7MHz 95MHz CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-192/96-12VNI CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLD ispMACH 4A Family 7.5K Gates 192 Macro Cells 66.7MHz/95MHz 5V 144-Pin TQFP Tray CPLDs (Complex Programmable Logic Devices)
Macrocells 192 192 192 192 192
System Gates 7500 7500
Package Type Other; TQFP LFQP; Other; 144-LQFP QFP; TQFP; Other; 144-TQFP (20x20) QFP; Other; 144-LQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP
Internal Frequency 83.3 MHz 83.3 MHz
User I/Os 96 pins 96 pins 144 pins 96 pins
Unlock Full Specs
to access all available technical data