Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-192/96-12VI M4A5-192/96-12VI

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 846507-M4A5-192/96-1 2VI Series: ispMACH® 4A Package: Tray Number of I/O: 96 Part Status: Obsolete Family Name: M4A5-192 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 220-1905, M4A5-192/96-12VI-ND
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 846507-M4A5-192/96-1 2VI Series: ispMACH® 4A Package: Tray Number of I/O: 96 Part Status: Obsolete Family Name: M4A5-192 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 220-1905, M4A5-192/96-12VI-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-192/96-12VI - 846507-M4A5-192/96-12VI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-192/96-12VI
846507-M4A5-192/96-12VI
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-192/96-12VI 846507-M4A5-192/96-12VI
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 846507-M4A5-192/96-1 2VI Series: ispMACH® 4A Package: Tray Number of I/O: 96 Part Status: Obsolete Family Name: M4A5-192 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 220-1905, M4A5-192/96-12VI-ND

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 846507-M4A5-192/96-12VI
Series: ispMACH® 4A
Package: Tray
Number of I/O: 96
Part Status: Obsolete
Family Name: M4A5-192
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 220-1905, M4A5-192/96-12VI-ND

Buy Now Datasheet
EE PLD, 12ns, 192-Cell, CMOS, PQFP144, TQFP-144 Product overview: M4A5-192/96-12VI from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-192/96-12VI can be used for catalog matching and distributor lookup.

EE PLD, 12ns, 192-Cell, CMOS, PQFP144, TQFP-144 Product overview: M4A5-192/96-12VI from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-192/96-12VI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 220-1905-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
220-1905-ND
CPLDs (Complex Programmable Logic Devices) 220-1905-ND
IC CPLD 192MC 12NS 144TQFP

IC CPLD 192MC 12NS 144TQFP

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A5-192/96-12VI - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
M4A5-192/96-12VI
CPLDs (Complex Programmable Logic Devices) M4A5-192/96-12VI
IC CPLD 192MC 12NS 144TQFP

IC CPLD 192MC 12NS 144TQFP

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-192/96-12VI - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A5-192/96-12VI
Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-192/96-12VI
IC CPLD 192MC 12NS 144TQFP

IC CPLD 192MC 12NS 144TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-192/96-12VI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A5-192/96-12VI
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-192/96-12VI
IC CPLD 192MC 12NS 144TQFP

IC CPLD 192MC 12NS 144TQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - M4A5-192/96-12VI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A5-192/96-12VI
CPLDs (Complex Programmable Logic Devices) M4A5-192/96-12VI
IC CPLD 192MC 12NS 144TQFP

IC CPLD 192MC 12NS 144TQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 846507-M4A5-192/96-12VI 695-M4A5-192/96-12VI 220-1905-ND M4A5-192/96-12VI M4A5-192/96-12VI M4A5-192/96-12VI M4A5-192/96-12VI
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-192/96-12VI Cpld CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Pins 144 144
Internal Frequency 52.6 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 5
Features In-system Programmability
Unlock Full Specs
to access all available technical data