IC CPLD 192MC 10NS 144TQFP
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 072963-M4A5-192/96-1
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 96
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Macrocells: 192
Family Name: M4A5-192
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): 5M240ZT144C4; 5M240ZT144C5NGA; 5M240ZT144A5; 5M240ZT144C5N;
Introduction Date: December 14, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
CPLD 192MC 7.5K Gates 5V 100MHz TQFP Product overview: M4A5-192/96-10VNC from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 5V, 100MHz, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-192/96-10VN
MACH4 ISP EEPLD, SMD, TQFP144, 5V; CPLD Type:-; No. of Macrocells:192; No. of I/O s:96I/O s; Logic Case Style:TQFP; No. of Pins:144Pins; Frequency:100MHz; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Propagation Delay:10ns RoHS Compliant: Yes
IC CPLD 192MC 10NS 144TQFP
IC CPLD 192MC 10NS 144TQFP
IC CPLD 192MC 10NS 144TQFP
IC CPLD 192MC 10NS 144TQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 220-1286-ND | 072963-M4A5-192/96-10VNC | 695-M4A5-192/96-10VNC | 92K7258 | M4A5-192/96-10VNC | M4A5-192/96-10VNC | M4A5-192/96-10VNC | M4A5-192/96-10VNC |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-192/96-10VNC | 5V 100MHz CPLD Programmable Logic Device | Mach4 Isp Eepld, Smd, Tqfp144, 5V; Cpld Type Lattice Semiconductor | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||||
| Package Type | LFQP; Other; 144-LQFP | QFP; TQFP; Other; 144-TQFP (20x20) | Other; TQFP | Other; TQFP | QFP; Other; 144-LQFP | QFP | QFP; Other; 144-LQFP | |
| Pins | 144 | 144 | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Macrocells | 192 | 192 | 192 | 192 | 192 |