Lattice Semiconductor Corporation Integrated Circuits (ICs) Embedded CPLDs (Complex Programmable Logic Devices) M4A5-192/96-10VI

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Lattice Semiconductor Corporation Category: Integrated Circuits (ICs) Embedded CPLDs (Complex Programmable Logic Devices) Series: ispMACH® 4A Package: Tray Product Status: Obsolete Programmable Type: In System Programmable Delay Time tpd(1) Max: 10 ns Voltage Supply - Internal: 4.5V ~ 5.5V Number of Macrocells: 192
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Lattice Semiconductor Corporation Category: Integrated Circuits (ICs) Embedded CPLDs (Complex Programmable Logic Devices) Series: ispMACH® 4A Package: Tray Product Status: Obsolete Programmable Type: In System Programmable Delay Time tpd(1) Max: 10 ns Voltage Supply - Internal: 4.5V ~ 5.5V Number of Macrocells: 192
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Embedded CPLDs (Complex Programmable Logic Devices) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded CPLDs (Complex Programmable Logic Devices)
Integrated Circuits (ICs) Embedded CPLDs (Complex Programmable Logic Devices)
Alternative Parts (Cross-Reference): Cross Manufacturer: Lattice Semiconductor Corporation Category: Integrated Circuits (ICs) Embedded CPLDs (Complex Programmable Logic Devices) Series: ispMACH® 4A Package: Tray Product Status: Obsolete Programmable Type: In System Programmable Delay Time tpd(1) Max: 10 ns Voltage Supply - Internal: 4.5V ~ 5.5V Number of Macrocells: 192

Alternative Parts (Cross-Reference): Cross
Manufacturer: Lattice Semiconductor Corporation
Category: Integrated Circuits (ICs) Embedded CPLDs (Complex Programmable Logic Devices)
Series: ispMACH® 4A
Package: Tray
Product Status: Obsolete
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 10 ns
Voltage Supply - Internal: 4.5V ~ 5.5V
Number of Macrocells: 192

Buy Now Datasheet
EE PLD, 10ns, 192-Cell, CMOS, PQFP144, TQFP-144 Product overview: M4A5-192/96-10VI from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-192/96-10VI can be used for catalog matching and distributor lookup.

EE PLD, 10ns, 192-Cell, CMOS, PQFP144, TQFP-144 Product overview: M4A5-192/96-10VI from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-192/96-10VI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A5-192/96-10VI-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
M4A5-192/96-10VI-ND
CPLDs (Complex Programmable Logic Devices) M4A5-192/96-10VI-ND
IC CPLD 192MC 10NS 144TQFP

IC CPLD 192MC 10NS 144TQFP

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-192/96-10VI - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A5-192/96-10VI
Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-192/96-10VI
IC CPLD 192MC 10NS 144TQFP

IC CPLD 192MC 10NS 144TQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A5-192/96-10VI - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
M4A5-192/96-10VI
CPLDs (Complex Programmable Logic Devices) M4A5-192/96-10VI
IC CPLD 192MC 10NS 144TQFP

IC CPLD 192MC 10NS 144TQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A5-192/96-10VI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A5-192/96-10VI
CPLDs (Complex Programmable Logic Devices) M4A5-192/96-10VI
IC CPLD 192MC 10NS 144TQFP

IC CPLD 192MC 10NS 144TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-192/96-10VI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A5-192/96-10VI
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-192/96-10VI
IC CPLD 192MC 10NS 144TQFP

IC CPLD 192MC 10NS 144TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-M4A5-192/96-10VI M4A5-192/96-10VI-ND M4A5-192/96-10VI M4A5-192/96-10VI M4A5-192/96-10VI M4A5-192/96-10VI
Product Name Integrated Circuits (ICs) Embedded CPLDs (Complex Programmable Logic Devices) Cpld CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 192 192 192
Supply Voltage Other; 4.5V ~ 5.5V Other; 5
Pins 144 144
Internal Frequency 62.5 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data