Lattice Semiconductor Corporation Cpld M4A5-128/64-12YI

Description
EE PLD, 12ns, 128-Cell, CMOS, PQFP100, PLASTIC, QFP-100 Product overview: M4A5-128/64-12YI from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-128/64-12YI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 12ns, 128-Cell, CMOS, PQFP100, PLASTIC, QFP-100 Product overview: M4A5-128/64-12YI from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-128/64-12YI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EE PLD, 12ns, 128-Cell, CMOS, PQFP100, PLASTIC, QFP-100 Product overview: M4A5-128/64-12YI from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-128/64-12YI can be used for catalog matching and distributor lookup.

EE PLD, 12ns, 128-Cell, CMOS, PQFP100, PLASTIC, QFP-100 Product overview: M4A5-128/64-12YI from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-128/64-12YI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A5-128/64-12YI-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
M4A5-128/64-12YI-ND
CPLDs (Complex Programmable Logic Devices) M4A5-128/64-12YI-ND
IC CPLD 128MC 12NS 100QFP

IC CPLD 128MC 12NS 100QFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-128/64-12YI - 207151-M4A5-128/64-12YI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-128/64-12YI
207151-M4A5-128/64-12YI
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-128/64-12YI 207151-M4A5-128/64-12YI
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 207151-M4A5-128/64-1 2YI Packaging: Tray Mounting: SMD (SMT) Number of I/O: 64 Programmable Type: In System Programmable Delay Time tpd(1) Max: 12.0ns Voltage Supply - Internal: 4.5 V to 5.5 V Number of Macrocells: 128 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-PQFP (14x20) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 207151-M4A5-128/64-12YI
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 64
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 12.0ns
Voltage Supply - Internal: 4.5 V to 5.5 V
Number of Macrocells: 128
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-PQFP (14x20)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A5-128/64-12YI - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
M4A5-128/64-12YI
CPLDs (Complex Programmable Logic Devices) M4A5-128/64-12YI
IC CPLD 128MC 12NS 100QFP

IC CPLD 128MC 12NS 100QFP

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-128/64-12YI - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A5-128/64-12YI
Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-128/64-12YI
IC CPLD 128MC 12NS 100QFP

IC CPLD 128MC 12NS 100QFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A5-128/64-12YI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A5-128/64-12YI
CPLDs (Complex Programmable Logic Devices) M4A5-128/64-12YI
IC CPLD 128MC 12NS 100QFP

IC CPLD 128MC 12NS 100QFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-128/64-12YI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A5-128/64-12YI
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-128/64-12YI
IC CPLD 128MC 12NS 100QFP

IC CPLD 128MC 12NS 100QFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-M4A5-128/64-12YI M4A5-128/64-12YI-ND 207151-M4A5-128/64-12YI M4A5-128/64-12YI M4A5-128/64-12YI M4A5-128/64-12YI M4A5-128/64-12YI
Product Name Cpld CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-128/64-12YI CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Pins 100 100
Internal Frequency 52.6 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 5 Other; 4.5 V to 5.5 V
Features In-system Programmability
Unlock Full Specs
to access all available technical data