Lattice Semiconductor Corporation CPLDs (Complex Programmable Logic Devices) M4A5-128/64-12VNI

Description
IC CPLD 128MC 12NS 100TQFP
Request a Quote Datasheet
Description
IC CPLD 128MC 12NS 100TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - 220-1830-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
220-1830-ND
CPLDs (Complex Programmable Logic Devices) 220-1830-ND
IC CPLD 128MC 12NS 100TQFP

IC CPLD 128MC 12NS 100TQFP

Buy Now Datasheet
EE PLD, 12ns, 128-Cell, CMOS, PQFP100, LEAD FREE, TQFP-100 Product overview: M4A5-128/64-12VNI from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-128/64-12VN I can be used for catalog matching and distributor lookup.

EE PLD, 12ns, 128-Cell, CMOS, PQFP100, LEAD FREE, TQFP-100 Product overview: M4A5-128/64-12VNI from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-128/64-12VNI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-128/64-12VNI - 072961-M4A5-128/64-12VNI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-128/64-12VNI
072961-M4A5-128/64-12VNI
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-128/64-12VNI 072961-M4A5-128/64-12VNI
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 072961-M4A5-128/64-1 2VNI Packaging: Tray Mounting: SMD (SMT) Number of I/O: 64 Programmable Type: In System Programmable Delay Time tpd(1) Max: 12.0ns Voltage Supply - Internal: 4.5 V to 5.5 V Number of Macrocells: 128 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14)

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 072961-M4A5-128/64-12VNI
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 64
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 12.0ns
Voltage Supply - Internal: 4.5 V to 5.5 V
Number of Macrocells: 128
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-128/64-12VNI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A5-128/64-12VNI
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-128/64-12VNI
IC CPLD 128MC 12NS 100TQFP

IC CPLD 128MC 12NS 100TQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - M4A5-128/64-12VNI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A5-128/64-12VNI
CPLDs (Complex Programmable Logic Devices) M4A5-128/64-12VNI
IC CPLD 128MC 12NS 100TQFP

IC CPLD 128MC 12NS 100TQFP

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-128/64-12VNI - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A5-128/64-12VNI
Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-128/64-12VNI
IC CPLD 128MC 12NS 100TQFP

IC CPLD 128MC 12NS 100TQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A5-128/64-12VNI - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
M4A5-128/64-12VNI
CPLDs (Complex Programmable Logic Devices) M4A5-128/64-12VNI
IC CPLD 128MC 12NS 100TQFP

IC CPLD 128MC 12NS 100TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 220-1830-ND 695-M4A5-128/64-12VNI 072961-M4A5-128/64-12VNI M4A5-128/64-12VNI M4A5-128/64-12VNI M4A5-128/64-12VNI M4A5-128/64-12VNI
Product Name CPLDs (Complex Programmable Logic Devices) Cpld Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-128/64-12VNI Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type LFQP; Other; 100-LQFP Other; TQFP QFP; TQFP; Other; 100-TQFP (14x14) QFP; Other; 100-LQFP QFP; Other; 100-LQFP
Pins 100
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) 64 C (147 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Macrocells 128 128 128 128
Unlock Full Specs
to access all available technical data