Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-128/64-10YNI M4A5-128/64-10YNI

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 924890-M4A5-128/64-1 0YNI Series: ispMACH® 4A Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tray Package: 100-BQFP Mounting: Surface Mount Number of I/O: 64 Part Status: Not For New Designs Family Name: M4A5-128 Categories: Integrated Circuits (ICs) Case / Package: 100-PQFP (14x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 924890-M4A5-128/64-1 0YNI Series: ispMACH® 4A Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tray Package: 100-BQFP Mounting: Surface Mount Number of I/O: 64 Part Status: Not For New Designs Family Name: M4A5-128 Categories: Integrated Circuits (ICs) Case / Package: 100-PQFP (14x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-128/64-10YNI - 924890-M4A5-128/64-10YNI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-128/64-10YNI
924890-M4A5-128/64-10YNI
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-128/64-10YNI 924890-M4A5-128/64-10YNI
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 924890-M4A5-128/64-1 0YNI Series: ispMACH® 4A Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tray Package: 100-BQFP Mounting: Surface Mount Number of I/O: 64 Part Status: Not For New Designs Family Name: M4A5-128 Categories: Integrated Circuits (ICs) Case / Package: 100-PQFP (14x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 924890-M4A5-128/64-10YNI
Series: ispMACH® 4A
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Tray
Package: 100-BQFP
Mounting: Surface Mount
Number of I/O: 64
Part Status: Not For New Designs
Family Name: M4A5-128
Categories: Integrated Circuits (ICs)
Case / Package: 100-PQFP (14x20)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 66
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A5-128/64-10YNI-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
M4A5-128/64-10YNI-ND
CPLDs (Complex Programmable Logic Devices) M4A5-128/64-10YNI-ND
IC CPLD 128MC 10NS 100QFP

IC CPLD 128MC 10NS 100QFP

Buy Now Datasheet
EE PLD, 10ns, 128-Cell, CMOS, PQFP100, LEAD FREE, PLASTIC, QFP-100 Product overview: M4A5-128/64-10YNI from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-128/64-10YN I can be used for catalog matching and distributor lookup.

EE PLD, 10ns, 128-Cell, CMOS, PQFP100, LEAD FREE, PLASTIC, QFP-100 Product overview: M4A5-128/64-10YNI from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-128/64-10YNI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-128/64-10YNI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A5-128/64-10YNI
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-128/64-10YNI
IC CPLD 128MC 10NS 100QFP

IC CPLD 128MC 10NS 100QFP

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-128/64-10YNI - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A5-128/64-10YNI
Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-128/64-10YNI
IC CPLD 128MC 10NS 100QFP

IC CPLD 128MC 10NS 100QFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A5-128/64-10YNI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A5-128/64-10YNI
CPLDs (Complex Programmable Logic Devices) M4A5-128/64-10YNI
IC CPLD 128MC 10NS 100QFP

IC CPLD 128MC 10NS 100QFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 924890-M4A5-128/64-10YNI M4A5-128/64-10YNI-ND 695-M4A5-128/64-10YNI M4A5-128/64-10YNI M4A5-128/64-10YNI M4A5-128/64-10YNI
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-128/64-10YNI CPLDs (Complex Programmable Logic Devices) Cpld Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Package Type QFP; Other; 100-PQFP (14x20) Other; 100-BQFP Other; PQFP QFP; PQFP QFP; Other; 100-BQFP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Features In-system Programmability
Pins 100
Macrocells 128 128
Unlock Full Specs
to access all available technical data