Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-128/64-10YNC M4A5-128/64-10YNC

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 072960-M4A5-128/64-1 0YNC Packaging: Tray Mounting: SMD (SMT) Number of I/O: 64 Programmable Type: In System Programmable Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Macrocells: 128 Family Name: M4A5-128 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-PQFP (14x20) Alternative Parts (Cross-Reference): ATF1508ASV-15QI160; XCR5128C-12VQ100C; XCR3128A-7VQ100C; EPM7128SQC100-10; Introduction Date: December 14, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices, Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 072960-M4A5-128/64-1 0YNC Packaging: Tray Mounting: SMD (SMT) Number of I/O: 64 Programmable Type: In System Programmable Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Macrocells: 128 Family Name: M4A5-128 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-PQFP (14x20) Alternative Parts (Cross-Reference): ATF1508ASV-15QI160; XCR5128C-12VQ100C; XCR3128A-7VQ100C; EPM7128SQC100-10; Introduction Date: December 14, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices, Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-128/64-10YNC - 072960-M4A5-128/64-10YNC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-128/64-10YNC
072960-M4A5-128/64-10YNC
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-128/64-10YNC 072960-M4A5-128/64-10YNC
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 072960-M4A5-128/64-1 0YNC Packaging: Tray Mounting: SMD (SMT) Number of I/O: 64 Programmable Type: In System Programmable Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Macrocells: 128 Family Name: M4A5-128 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-PQFP (14x20) Alternative Parts (Cross-Reference): ATF1508ASV-15QI160; XCR5128C-12VQ100C; XCR3128A-7VQ100C; EPM7128SQC100-10; Introduction Date: December 14, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices, Communications & Networking

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 072960-M4A5-128/64-10YNC
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 64
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Macrocells: 128
Family Name: M4A5-128
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-PQFP (14x20)
Alternative Parts (Cross-Reference): ATF1508ASV-15QI160; XCR5128C-12VQ100C; XCR3128A-7VQ100C; EPM7128SQC100-10;
Introduction Date: December 14, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Portable Devices, Communications & Networking

Buy Now Datasheet
125MHz 5V CPLD Programmable Logic Device - 695-M4A5-128/64-10YNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
125MHz 5V CPLD Programmable Logic Device
695-M4A5-128/64-10YNC
125MHz 5V CPLD Programmable Logic Device 695-M4A5-128/64-10YNC
CPLD 5K Gates 128 Macrocells 125MHz 5V PQFP Product overview: M4A5-128/64-10YNC from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-128/64-10YN C can be used for catalog matching and distributor lookup.

CPLD 5K Gates 128 Macrocells 125MHz 5V PQFP Product overview: M4A5-128/64-10YNC from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-128/64-10YNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 220-1829-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
220-1829-ND
CPLDs (Complex Programmable Logic Devices) 220-1829-ND
IC CPLD 128MC 10NS 100QFP

IC CPLD 128MC 10NS 100QFP

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A5-128/64-10YNC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A5-128/64-10YNC
CPLDs (Complex Programmable Logic Devices) M4A5-128/64-10YNC
IC CPLD 128MC 10NS 100QFP

IC CPLD 128MC 10NS 100QFP

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-128/64-10YNC - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A5-128/64-10YNC
Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-128/64-10YNC
IC CPLD 128MC 10NS 100QFP

IC CPLD 128MC 10NS 100QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-128/64-10YNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A5-128/64-10YNC
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-128/64-10YNC
IC CPLD 128MC 10NS 100QFP

IC CPLD 128MC 10NS 100QFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - M4A5-128/64-10YNC - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
M4A5-128/64-10YNC
CPLDs (Complex Programmable Logic Devices) M4A5-128/64-10YNC
IC CPLD 128MC 10NS 100QFP

IC CPLD 128MC 10NS 100QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 072960-M4A5-128/64-10YNC 695-M4A5-128/64-10YNC 220-1829-ND M4A5-128/64-10YNC M4A5-128/64-10YNC M4A5-128/64-10YNC M4A5-128/64-10YNC
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-128/64-10YNC 125MHz 5V CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Macrocells 128 128 128 128
Package Type QFP; Other; 100-PQFP (14x20) Other; PQFP Other; 100-BQFP QFP; Other; 100-BQFP QFP QFP; Other; 100-BQFP
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 4.75 V to 5.25 V Other; 5V
System Gates 5000
Unlock Full Specs
to access all available technical data