Lattice Semiconductor Corporation CPLDs (Complex Programmable Logic Devices) M4A5-128/64-10VNC

Description
IC CPLD 128MC 10NS 100TQFP
Request a Quote Datasheet
Description
IC CPLD 128MC 10NS 100TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - 220-1827-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
220-1827-ND
CPLDs (Complex Programmable Logic Devices) 220-1827-ND
IC CPLD 128MC 10NS 100TQFP

IC CPLD 128MC 10NS 100TQFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-128/64-10VNC - 086264-M4A5-128/64-10VNC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-128/64-10VNC
086264-M4A5-128/64-10VNC
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-128/64-10VNC 086264-M4A5-128/64-10VNC
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 086264-M4A5-128/64-1 0VNC Packaging: Tray Mounting: SMD (SMT) Number of I/O: 64 Programmable Type: In System Programmable Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Macrocells: 128 Family Name: M4A5-128 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): ATF1508ASV-15AC100; ATF1508RE-5AX100; CY7C374iL-83AC; Introduction Date: November 23, 2004 ECCN: EAR99 Country of Origin: Indonesia, Malaysia Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 086264-M4A5-128/64-10VNC
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 64
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Macrocells: 128
Family Name: M4A5-128
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): ATF1508ASV-15AC100; ATF1508RE-5AX100; CY7C374iL-83AC;
Introduction Date: November 23, 2004
ECCN: EAR99
Country of Origin: Indonesia, Malaysia
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100MHz 5V CPLD Programmable Logic Device
695-M4A5-128/64-10VNC
100MHz 5V CPLD Programmable Logic Device 695-M4A5-128/64-10VNC
CPLD 5K Gates 128 Macro Cells 100MHz 5V TQFP Product overview: M4A5-128/64-10VNC from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 100MHz, 5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-128/64-10VN C can be used for catalog matching and distributor lookup.

CPLD 5K Gates 128 Macro Cells 100MHz 5V TQFP Product overview: M4A5-128/64-10VNC from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 100MHz, 5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A5-128/64-10VNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-128/64-10VNC - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A5-128/64-10VNC
Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-128/64-10VNC
IC CPLD 128MC 10NS 100TQFP

IC CPLD 128MC 10NS 100TQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A5-128/64-10VNC - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
M4A5-128/64-10VNC
CPLDs (Complex Programmable Logic Devices) M4A5-128/64-10VNC
IC CPLD 128MC 10NS 100TQFP

IC CPLD 128MC 10NS 100TQFP

Supplier's Site Datasheet
Cpld Type Lattice Semiconductor - 24M5125 - Newark, An Avnet Company
Chicago, IL, United States
Cpld Type Lattice Semiconductor
24M5125
Cpld Type Lattice Semiconductor 24M5125
CPLD Type:-; No. of Macrocells:128; No. of I/O s:64I/O s; Logic Case Style:TQFP; No. of Pins:100Pins; Frequency:100MHz; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Propagation Delay:10ns; Global Clock Setup Time:- RoHS Compliant: Yes

CPLD Type:-; No. of Macrocells:128; No. of I/O s:64I/O s; Logic Case Style:TQFP; No. of Pins:100Pins; Frequency:100MHz; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Propagation Delay:10ns; Global Clock Setup Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A5-128/64-10VNC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A5-128/64-10VNC
CPLDs (Complex Programmable Logic Devices) M4A5-128/64-10VNC
IC CPLD 128MC 10NS 100TQFP

IC CPLD 128MC 10NS 100TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-128/64-10VNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A5-128/64-10VNC
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A5-128/64-10VNC
IC CPLD 128MC 10NS 100TQFP

IC CPLD 128MC 10NS 100TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 220-1827-ND 086264-M4A5-128/64-10VNC 695-M4A5-128/64-10VNC M4A5-128/64-10VNC M4A5-128/64-10VNC 24M5125 M4A5-128/64-10VNC M4A5-128/64-10VNC
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A5-128/64-10VNC 100MHz 5V CPLD Programmable Logic Device Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Cpld Type Lattice Semiconductor CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type LFQP; Other; 100-LQFP QFP; TQFP; Other; 100-TQFP (14x14) Other; TQFP QFP; Other; 100-LQFP Other; TQFP QFP; Other; 100-LQFP QFP
Pins 100 100
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Macrocells 128 128 128 128 128
Unlock Full Specs
to access all available technical data