Lattice Semiconductor Corporation CPLDs (Complex Programmable Logic Devices) M4A3-64/64-12VI

Description
IC CPLD 64MC 12NS 44TQFP
Request a Quote Datasheet
Description
IC CPLD 64MC 12NS 44TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - M4A3-64/64-12VI-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
M4A3-64/64-12VI-ND
CPLDs (Complex Programmable Logic Devices) M4A3-64/64-12VI-ND
IC CPLD 64MC 12NS 44TQFP

IC CPLD 64MC 12NS 44TQFP

Buy Now Datasheet
EE PLD, 12ns, 64-Cell, CMOS, PQFP100, TQFP-100 Product overview: M4A3-64/64-12VI from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-64/64-12VI can be used for catalog matching and distributor lookup.

EE PLD, 12ns, 64-Cell, CMOS, PQFP100, TQFP-100 Product overview: M4A3-64/64-12VI from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-64/64-12VI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/64-12VI - 072958-M4A3-64/64-12VI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/64-12VI
072958-M4A3-64/64-12VI
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/64-12VI 072958-M4A3-64/64-12VI
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 072958-M4A3-64/64-12 VI Packaging: Tray Mounting: SMD (SMT) Number of I/O: 64 Programmable Type: In System Programmable Delay Time tpd(1) Max: 12.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Macrocells: 64 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10)

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 072958-M4A3-64/64-12VI
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 64
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 12.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Macrocells: 64
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/64-12VI - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-64/64-12VI
Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-64/64-12VI
IC CPLD 64MC 12NS 44TQFP

IC CPLD 64MC 12NS 44TQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A3-64/64-12VI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A3-64/64-12VI
CPLDs (Complex Programmable Logic Devices) M4A3-64/64-12VI
IC CPLD 64MC 12NS 44TQFP

IC CPLD 64MC 12NS 44TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/64-12VI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-64/64-12VI
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-64/64-12VI
IC CPLD 64MC 12NS 44TQFP

IC CPLD 64MC 12NS 44TQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number M4A3-64/64-12VI-ND 695-M4A3-64/64-12VI 072958-M4A3-64/64-12VI M4A3-64/64-12VI M4A3-64/64-12VI M4A3-64/64-12VI
Product Name CPLDs (Complex Programmable Logic Devices) Cpld Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/64-12VI Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type TQFP; Other; 44-TQFP QFP; TQFP; Other; 44-TQFP (10x10) QFP; TQFP; Other; 44-TQFP QFP; TQFP
Pins 44 100
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Internal Frequency 52.6 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570ZM100C6N - Lingto Electronic Limited
Specs
User I/Os 76 pins
Propagation Delay 9 ns
View Details
CPLD Programmable Logic Device - 695-ATF1504ASL-25JI68 - ERSAELECTRONICS PTE. LTD.
Specs
Macrocells 64
Package Type Other; Tube
User I/Os 48 pins
View Details
6 suppliers
CPLDs (Complex Programmable Logic Devices) - ATF750C-10NM/883-ND - DigiKey
Specs
Package Type Other; 28-CLCC
Pins 28
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers