Lattice Semiconductor Corporation CPLDs (Complex Programmable Logic Devices) M4A3-64/64-10VNI

Description
IC CPLD 64MC 10NS 100TQFP
Request a Quote Datasheet
Description
IC CPLD 64MC 10NS 100TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - 220-1825-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
220-1825-ND
CPLDs (Complex Programmable Logic Devices) 220-1825-ND
IC CPLD 64MC 10NS 100TQFP

IC CPLD 64MC 10NS 100TQFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/64-10VNI - 924889-M4A3-64/64-10VNI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/64-10VNI
924889-M4A3-64/64-10VNI
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/64-10VNI 924889-M4A3-64/64-10VNI
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 924889-M4A3-64/64-10 VNI Series: ispMACH® 4A Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tray Package: 100-LQFP Mounting: Surface Mount Number of I/O: 64 Part Status: Not For New Designs Family Name: M4A3-64 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 220-1825, M4A3-64/64-10VNI-ND, M4A3646410VNI

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 924889-M4A3-64/64-10VNI
Series: ispMACH® 4A
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Number of I/O: 64
Part Status: Not For New Designs
Family Name: M4A3-64
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 220-1825, M4A3-64/64-10VNI-ND, M4A3646410VNI

Buy Now Datasheet
EE PLD, 10ns, 64-Cell, CMOS, PQFP100, LEAD FREE, TQFP-100 Product overview: M4A3-64/64-10VNI from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-64/64-10VNI can be used for catalog matching and distributor lookup.

EE PLD, 10ns, 64-Cell, CMOS, PQFP100, LEAD FREE, TQFP-100 Product overview: M4A3-64/64-10VNI from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-64/64-10VNI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A3-64/64-10VNI - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
M4A3-64/64-10VNI
CPLDs (Complex Programmable Logic Devices) M4A3-64/64-10VNI
IC CPLD 64MC 10NS 100TQFP

IC CPLD 64MC 10NS 100TQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A3-64/64-10VNI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A3-64/64-10VNI
CPLDs (Complex Programmable Logic Devices) M4A3-64/64-10VNI
IC CPLD 64MC 10NS 100TQFP

IC CPLD 64MC 10NS 100TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/64-10VNI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-64/64-10VNI
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-64/64-10VNI
IC CPLD 64MC 10NS 100TQFP

IC CPLD 64MC 10NS 100TQFP

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/64-10VNI - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-64/64-10VNI
Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-64/64-10VNI
IC CPLD 64MC 10NS 100TQFP

IC CPLD 64MC 10NS 100TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 220-1825-ND 924889-M4A3-64/64-10VNI 695-M4A3-64/64-10VNI M4A3-64/64-10VNI M4A3-64/64-10VNI M4A3-64/64-10VNI M4A3-64/64-10VNI
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/64-10VNI Cpld CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type LFQP; Other; 100-LQFP QFP; TQFP; Other; 100-TQFP (14x14) QFP; Other; 100-LQFP QFP; Other; 100-LQFP QFP; TQFP
Pins 100 100
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Internal Frequency 62.5 MHz
Unlock Full Specs
to access all available technical data