Lattice Semiconductor Corporation Cpld M4A3-64/32-7VC48

Description
EE PLD, 7.5ns, 64-Cell, CMOS, PQFP48, Product overview: M4A3-64/32-7VC48 from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-64/32-7VC48 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 7.5ns, 64-Cell, CMOS, PQFP48, Product overview: M4A3-64/32-7VC48 from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-64/32-7VC48 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EE PLD, 7.5ns, 64-Cell, CMOS, PQFP48, Product overview: M4A3-64/32-7VC48 from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-64/32-7VC48 can be used for catalog matching and distributor lookup.

EE PLD, 7.5ns, 64-Cell, CMOS, PQFP48, Product overview: M4A3-64/32-7VC48 from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-64/32-7VC48 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-7VC48-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
M4A3-64/32-7VC48-ND
CPLDs (Complex Programmable Logic Devices) M4A3-64/32-7VC48-ND
IC CPLD 64MC 7.5NS 48TQFP

IC CPLD 64MC 7.5NS 48TQFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-7VC48 - 1210668-M4A3-64/32-7VC48 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-7VC48
1210668-M4A3-64/32-7VC48
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-7VC48 1210668-M4A3-64/32-7VC48
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1210668-M4A3-64/32-7 VC48 Series: ispMACH 4A Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-LQFP Mounting: SMD Number of I/O: 32 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Macrocells: 64 Part Status: Obsolete(EOL) Family Name: M4A3-64 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com RoHS State: Request Verification Manufacturer Package: 48-TQFP (7x7) Alternative Parts (Cross-Reference): XC2C64A-7QFG48C; XC2C64A-7QFG48I; XC2C64A-5QFG48C; Introduction Date: December 14, 1998 Country of Origin: Indonesia, Malaysia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1210668-M4A3-64/32-7VC48
Series: ispMACH 4A
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 48-LQFP
Mounting: SMD
Number of I/O: 32
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Macrocells: 64
Part Status: Obsolete(EOL)
Family Name: M4A3-64
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
RoHS State: Request Verification
Manufacturer Package: 48-TQFP (7x7)
Alternative Parts (Cross-Reference): XC2C64A-7QFG48C; XC2C64A-7QFG48I; XC2C64A-5QFG48C;
Introduction Date: December 14, 1998
Country of Origin: Indonesia, Malaysia
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-7VC48 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A3-64/32-7VC48
CPLDs (Complex Programmable Logic Devices) M4A3-64/32-7VC48
IC CPLD 64MC 7.5NS 48TQFP

IC CPLD 64MC 7.5NS 48TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-7VC48 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-64/32-7VC48
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-64/32-7VC48
IC CPLD 64MC 7.5NS 48TQFP

IC CPLD 64MC 7.5NS 48TQFP

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-7VC48 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-64/32-7VC48
Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-64/32-7VC48
IC CPLD 64MC 7.5NS 48TQFP

IC CPLD 64MC 7.5NS 48TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-M4A3-64/32-7VC48 M4A3-64/32-7VC48-ND 1210668-M4A3-64/32-7VC48 M4A3-64/32-7VC48 M4A3-64/32-7VC48 M4A3-64/32-7VC48
Product Name Cpld CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-7VC48 CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Pins 48 48
Internal Frequency 76.9 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 3.3 Other; 3 V ~ 3.6 V
Features In-system Programmability
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - EPM5032JM-25 - Lingto Electronic Limited
Specs
System Gates 600
User I/Os 24 pins
Propagation Delay 25 ns
View Details
CPLD Programmable Logic Device - 695-ATF1504ASL-20JC84 - ERSAELECTRONICS PTE. LTD.
Specs
Macrocells 64
Package Type Other; Tube
User I/Os 64 pins
View Details
6 suppliers
CPLD Programmable Logic Device - 695-ATF1508ASVL-20QC160 - ERSAELECTRONICS PTE. LTD.
Specs
Macrocells 128
Package Type Other; Tray
User I/Os 96 pins
View Details
6 suppliers