Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-7VC M4A3-64/32-7VC

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1210667-M4A3-64/32-7 VC Packaging: Tray Mounting Style: SMD Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 3V ~ 3.6V Number of Macrocells: 64 Categories: Integrated Circuits Supplier Device Package: 44-TQFP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 44-TQFP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: M4A3-64 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) The number of I/O: 32
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1210667-M4A3-64/32-7 VC Packaging: Tray Mounting Style: SMD Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 3V ~ 3.6V Number of Macrocells: 64 Categories: Integrated Circuits Supplier Device Package: 44-TQFP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 44-TQFP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: M4A3-64 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) The number of I/O: 32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-7VC - 1210667-M4A3-64/32-7VC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-7VC
1210667-M4A3-64/32-7VC
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-7VC 1210667-M4A3-64/32-7VC
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1210667-M4A3-64/32-7 VC Packaging: Tray Mounting Style: SMD Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 3V ~ 3.6V Number of Macrocells: 64 Categories: Integrated Circuits Supplier Device Package: 44-TQFP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 44-TQFP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: M4A3-64 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) The number of I/O: 32

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1210667-M4A3-64/32-7VC
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Macrocells: 64
Categories: Integrated Circuits
Supplier Device Package: 44-TQFP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 44-TQFP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: M4A3-64
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
The number of I/O: 32

Buy Now
EE PLD, 7.5ns, 64-Cell, CMOS, PQFP44, Product overview: M4A3-64/32-7VC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-64/32-7VC can be used for catalog matching and distributor lookup.

EE PLD, 7.5ns, 64-Cell, CMOS, PQFP44, Product overview: M4A3-64/32-7VC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-64/32-7VC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-7VC-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
M4A3-64/32-7VC-ND
CPLDs (Complex Programmable Logic Devices) M4A3-64/32-7VC-ND
IC CPLD 64MC 7.5NS 44TQFP

IC CPLD 64MC 7.5NS 44TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-7VC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-64/32-7VC
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-64/32-7VC
IC CPLD 64MC 7.5NS 44TQFP

IC CPLD 64MC 7.5NS 44TQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-7VC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A3-64/32-7VC
CPLDs (Complex Programmable Logic Devices) M4A3-64/32-7VC
IC CPLD 64MC 7.5NS 44TQFP

IC CPLD 64MC 7.5NS 44TQFP

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-7VC - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-64/32-7VC
Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-64/32-7VC
IC CPLD 64MC 7.5NS 44TQFP

IC CPLD 64MC 7.5NS 44TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 1210667-M4A3-64/32-7VC 695-M4A3-64/32-7VC M4A3-64/32-7VC-ND M4A3-64/32-7VC M4A3-64/32-7VC M4A3-64/32-7VC
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-7VC Cpld CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 64 64
Logic Family CMOS
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 3V ~ 3.6V
Pins 44 44
Unlock Full Specs
to access all available technical data