Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-55VNC48 M4A3-64/32-55VNC48

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 924888-M4A3-64/32-55 VNC48 Series: ispMACH® 4A Operating Temperature Range: 0°C ~ 70°C (TA) Package: Tray Package: 48-LQFP Mounting: Surface Mount Number of I/O: 32 Part Status: Not For New Designs Family Name: M4A3-64 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 220-1822, M4A3-64/32-55VNC48-N D, M4A3643255VNC48
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 924888-M4A3-64/32-55 VNC48 Series: ispMACH® 4A Operating Temperature Range: 0°C ~ 70°C (TA) Package: Tray Package: 48-LQFP Mounting: Surface Mount Number of I/O: 32 Part Status: Not For New Designs Family Name: M4A3-64 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 220-1822, M4A3-64/32-55VNC48-N D, M4A3643255VNC48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-55VNC48 - 924888-M4A3-64/32-55VNC48 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-55VNC48
924888-M4A3-64/32-55VNC48
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-55VNC48 924888-M4A3-64/32-55VNC48
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 924888-M4A3-64/32-55 VNC48 Series: ispMACH® 4A Operating Temperature Range: 0°C ~ 70°C (TA) Package: Tray Package: 48-LQFP Mounting: Surface Mount Number of I/O: 32 Part Status: Not For New Designs Family Name: M4A3-64 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 220-1822, M4A3-64/32-55VNC48-N D, M4A3643255VNC48

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 924888-M4A3-64/32-55VNC48
Series: ispMACH® 4A
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Number of I/O: 32
Part Status: Not For New Designs
Family Name: M4A3-64
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 220-1822, M4A3-64/32-55VNC48-ND, M4A3643255VNC48

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 220-1822-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
220-1822-ND
CPLDs (Complex Programmable Logic Devices) 220-1822-ND
IC CPLD 64MC 5.5NS 48TQFP

IC CPLD 64MC 5.5NS 48TQFP

Buy Now Datasheet
EE PLD, 5.5ns, 64-Cell, CMOS, PQFP48, 1.40 MM HEIGHT, LEAD FREE, TQFP-48 Product overview: M4A3-64/32-55VNC48 from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-64/32-55VNC 48 can be used for catalog matching and distributor lookup.

EE PLD, 5.5ns, 64-Cell, CMOS, PQFP48, 1.40 MM HEIGHT, LEAD FREE, TQFP-48 Product overview: M4A3-64/32-55VNC48 from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-64/32-55VNC48 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-55VNC48 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-64/32-55VNC48
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-64/32-55VNC48
IC CPLD 64MC 5.5NS 48TQFP

IC CPLD 64MC 5.5NS 48TQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-55VNC48 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A3-64/32-55VNC48
CPLDs (Complex Programmable Logic Devices) M4A3-64/32-55VNC48
IC CPLD 64MC 5.5NS 48TQFP

IC CPLD 64MC 5.5NS 48TQFP

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-55VNC48 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-64/32-55VNC48
Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-64/32-55VNC48
IC CPLD 64MC 5.5NS 48TQFP

IC CPLD 64MC 5.5NS 48TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 924888-M4A3-64/32-55VNC48 220-1822-ND 695-M4A3-64/32-55VNC48 M4A3-64/32-55VNC48 M4A3-64/32-55VNC48 M4A3-64/32-55VNC48
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-55VNC48 CPLDs (Complex Programmable Logic Devices) Cpld Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Package Type QFP; TQFP; Other; 48-TQFP (7x7) LFQP; Other; 48-LQFP QFP; Other; 48-LQFP
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 32 C (90 F) 0 to 70 C (32 to 158 F)
Features In-system Programmability
Pins 48 48
Internal Frequency 105 MHz
Unlock Full Specs
to access all available technical data