Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-55VNC M4A3-64/32-55VNC

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 845708-M4A3-64/32-55 VNC Series: ispMACH® 4A Package: Tray Number of I/O: 32 Part Status: Not For New Designs Family Name: M4A3-64 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 845708-M4A3-64/32-55 VNC Series: ispMACH® 4A Package: Tray Number of I/O: 32 Part Status: Not For New Designs Family Name: M4A3-64 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-55VNC - 845708-M4A3-64/32-55VNC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-55VNC
845708-M4A3-64/32-55VNC
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-55VNC 845708-M4A3-64/32-55VNC
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 845708-M4A3-64/32-55 VNC Series: ispMACH® 4A Package: Tray Number of I/O: 32 Part Status: Not For New Designs Family Name: M4A3-64 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 845708-M4A3-64/32-55VNC
Series: ispMACH® 4A
Package: Tray
Number of I/O: 32
Part Status: Not For New Designs
Family Name: M4A3-64
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
EE PLD, 5.5ns, 64-Cell, CMOS, PQFP44, 1 MM HEIGHT, LEAD FREE, TQFP-44 Product overview: M4A3-64/32-55VNC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-64/32-55VNC can be used for catalog matching and distributor lookup.

EE PLD, 5.5ns, 64-Cell, CMOS, PQFP44, 1 MM HEIGHT, LEAD FREE, TQFP-44 Product overview: M4A3-64/32-55VNC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-64/32-55VNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-55VNC-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
M4A3-64/32-55VNC-ND
CPLDs (Complex Programmable Logic Devices) M4A3-64/32-55VNC-ND
IC CPLD 64MC 5.5NS 44TQFP

IC CPLD 64MC 5.5NS 44TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-55VNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-64/32-55VNC
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-64/32-55VNC
IC CPLD 64MC 5.5NS 44TQFP

IC CPLD 64MC 5.5NS 44TQFP

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-55VNC - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-64/32-55VNC
Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-64/32-55VNC
IC CPLD 64MC 5.5NS 44TQFP

IC CPLD 64MC 5.5NS 44TQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-55VNC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A3-64/32-55VNC
CPLDs (Complex Programmable Logic Devices) M4A3-64/32-55VNC
IC CPLD 64MC 5.5NS 44TQFP

IC CPLD 64MC 5.5NS 44TQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 845708-M4A3-64/32-55VNC 695-M4A3-64/32-55VNC M4A3-64/32-55VNC-ND M4A3-64/32-55VNC M4A3-64/32-55VNC M4A3-64/32-55VNC
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-55VNC Cpld CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Pins 44 44
Internal Frequency 105 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 32 C (90 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 3.3
Features In-system Programmability
Unlock Full Specs
to access all available technical data