Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-10VNC M4A3-64/32-10VNC

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1065225-M4A3-64/32-1 0VNC Packaging: Tray Mounting: SMD (SMT) Number of I/O: 32 Programmable Type: In System Programmable Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Macrocells: 64 Family Name: M4A3-64 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): XCR3064XL-6VQ44C; XC2C64-5VQ44C; XC2C64-4VQ44C; XCR3064XL-10VQG44C07 70; Introduction Date: December 14, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1065225-M4A3-64/32-1 0VNC Packaging: Tray Mounting: SMD (SMT) Number of I/O: 32 Programmable Type: In System Programmable Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Macrocells: 64 Family Name: M4A3-64 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): XCR3064XL-6VQ44C; XC2C64-5VQ44C; XC2C64-4VQ44C; XCR3064XL-10VQG44C07 70; Introduction Date: December 14, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-10VNC - 1065225-M4A3-64/32-10VNC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-10VNC
1065225-M4A3-64/32-10VNC
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-10VNC 1065225-M4A3-64/32-10VNC
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1065225-M4A3-64/32-1 0VNC Packaging: Tray Mounting: SMD (SMT) Number of I/O: 32 Programmable Type: In System Programmable Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Macrocells: 64 Family Name: M4A3-64 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): XCR3064XL-6VQ44C; XC2C64-5VQ44C; XC2C64-4VQ44C; XCR3064XL-10VQG44C07 70; Introduction Date: December 14, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1065225-M4A3-64/32-10VNC
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 32
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Macrocells: 64
Family Name: M4A3-64
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): XCR3064XL-6VQ44C; XC2C64-5VQ44C; XC2C64-4VQ44C; XCR3064XL-10VQG44C0770;
Introduction Date: December 14, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 220-1820-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
220-1820-ND
CPLDs (Complex Programmable Logic Devices) 220-1820-ND
IC CPLD 64MC 10NS 44TQFP

IC CPLD 64MC 10NS 44TQFP

Buy Now Datasheet
62.5MHz 3.3V Cpld - 695-M4A3-64/32-10VNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
62.5MHz 3.3V Cpld
695-M4A3-64/32-10VNC
62.5MHz 3.3V Cpld 695-M4A3-64/32-10VNC
64-Cell PLD, 32 I/O, 10ns, 62.5MHz, 3.3V, PQFP-44 Product overview: M4A3-64/32-10VNC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62.5MHz, 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 62.5MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-64/32-10VNC can be used for catalog matching and distributor lookup.

64-Cell PLD, 32 I/O, 10ns, 62.5MHz, 3.3V, PQFP-44 Product overview: M4A3-64/32-10VNC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62.5MHz, 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 62.5MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-64/32-10VNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-10VNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-64/32-10VNC
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-64/32-10VNC
IC CPLD 64MC 10NS 44TQFP

IC CPLD 64MC 10NS 44TQFP

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-10VNC - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-64/32-10VNC
Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-64/32-10VNC
IC CPLD 64MC 10NS 44TQFP

IC CPLD 64MC 10NS 44TQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-10VNC - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
M4A3-64/32-10VNC
CPLDs (Complex Programmable Logic Devices) M4A3-64/32-10VNC
IC CPLD 64MC 10NS 44TQFP

IC CPLD 64MC 10NS 44TQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-10VNC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A3-64/32-10VNC
CPLDs (Complex Programmable Logic Devices) M4A3-64/32-10VNC
IC CPLD 64MC 10NS 44TQFP

IC CPLD 64MC 10NS 44TQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 1065225-M4A3-64/32-10VNC 220-1820-ND 695-M4A3-64/32-10VNC M4A3-64/32-10VNC M4A3-64/32-10VNC M4A3-64/32-10VNC M4A3-64/32-10VNC
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-10VNC CPLDs (Complex Programmable Logic Devices) 62.5MHz 3.3V Cpld Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Macrocells 64 64 64
Package Type QFP; TQFP; Other; 44-TQFP (10x10) TQFP; Other; 44-TQFP QFP; TQFP QFP; Other; 44-TQFP QFP; TQFP; Other; 44-TQFP
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 3 V to 3.6 V Other; 3.3
Features In-system Programmability
Unlock Full Specs
to access all available technical data