Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-10VI48 M4A3-64/32-10VI48

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1210666-M4A3-64/32-1 0VI48 Series: ispMACH 4A Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-LQFP Mounting: SMD Number of I/O: 32 Programmable Type: In System Programmable Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Macrocells: 64 Part Status: Obsolete(EOL) Family Name: M4A3-64 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 48-TQFP (7x7) Alternative Parts (Cross-Reference): XC2C64A-7QFG48C; XC2C64A-5QFG48C; XC2C64A-7QFG48I; Introduction Date: December 14, 1998 Country of Origin: Indonesia, Malaysia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1210666-M4A3-64/32-1 0VI48 Series: ispMACH 4A Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-LQFP Mounting: SMD Number of I/O: 32 Programmable Type: In System Programmable Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Macrocells: 64 Part Status: Obsolete(EOL) Family Name: M4A3-64 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 48-TQFP (7x7) Alternative Parts (Cross-Reference): XC2C64A-7QFG48C; XC2C64A-5QFG48C; XC2C64A-7QFG48I; Introduction Date: December 14, 1998 Country of Origin: Indonesia, Malaysia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-10VI48 - 1210666-M4A3-64/32-10VI48 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-10VI48
1210666-M4A3-64/32-10VI48
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-10VI48 1210666-M4A3-64/32-10VI48
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1210666-M4A3-64/32-1 0VI48 Series: ispMACH 4A Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-LQFP Mounting: SMD Number of I/O: 32 Programmable Type: In System Programmable Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Macrocells: 64 Part Status: Obsolete(EOL) Family Name: M4A3-64 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 48-TQFP (7x7) Alternative Parts (Cross-Reference): XC2C64A-7QFG48C; XC2C64A-5QFG48C; XC2C64A-7QFG48I; Introduction Date: December 14, 1998 Country of Origin: Indonesia, Malaysia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1210666-M4A3-64/32-10VI48
Series: ispMACH 4A
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-LQFP
Mounting: SMD
Number of I/O: 32
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Macrocells: 64
Part Status: Obsolete(EOL)
Family Name: M4A3-64
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 48-TQFP (7x7)
Alternative Parts (Cross-Reference): XC2C64A-7QFG48C; XC2C64A-5QFG48C; XC2C64A-7QFG48I;
Introduction Date: December 14, 1998
Country of Origin: Indonesia, Malaysia
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-10VI48-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
M4A3-64/32-10VI48-ND
CPLDs (Complex Programmable Logic Devices) M4A3-64/32-10VI48-ND
IC CPLD 64MC 10NS 48TQFP

IC CPLD 64MC 10NS 48TQFP

Buy Now Datasheet
EE PLD, 10ns, 64-Cell, CMOS, PQFP48, Product overview: M4A3-64/32-10VI48 from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-64/32-10VI4 8 can be used for catalog matching and distributor lookup.

EE PLD, 10ns, 64-Cell, CMOS, PQFP48, Product overview: M4A3-64/32-10VI48 from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-64/32-10VI48 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-10VI48 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-64/32-10VI48
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-64/32-10VI48
IC CPLD 64MC 10NS 48TQFP

IC CPLD 64MC 10NS 48TQFP

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-10VI48 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-64/32-10VI48
Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-64/32-10VI48
IC CPLD 64MC 10NS 48TQFP

IC CPLD 64MC 10NS 48TQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-10VI48 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A3-64/32-10VI48
CPLDs (Complex Programmable Logic Devices) M4A3-64/32-10VI48
IC CPLD 64MC 10NS 48TQFP

IC CPLD 64MC 10NS 48TQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 1210666-M4A3-64/32-10VI48 M4A3-64/32-10VI48-ND 695-M4A3-64/32-10VI48 M4A3-64/32-10VI48 M4A3-64/32-10VI48 M4A3-64/32-10VI48
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-10VI48 CPLDs (Complex Programmable Logic Devices) Cpld Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Macrocells 64 64
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) 32 C (90 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 3 V ~ 3.6 V Other; 3.3
Features In-system Programmability
Unlock Full Specs
to access all available technical data