Lattice Semiconductor Corporation CPLDs (Complex Programmable Logic Devices) M4A3-64/32-10JC

Description
IC CPLD 64MC 10NS 44PLCC
Request a Quote Datasheet
Description
IC CPLD 64MC 10NS 44PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-10JC-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
M4A3-64/32-10JC-ND
CPLDs (Complex Programmable Logic Devices) M4A3-64/32-10JC-ND
IC CPLD 64MC 10NS 44PLCC

IC CPLD 64MC 10NS 44PLCC

Buy Now Datasheet
EE PLD, 10ns, 64-Cell, CMOS, PQCC44, Product overview: M4A3-64/32-10JC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-64/32-10JC can be used for catalog matching and distributor lookup.

EE PLD, 10ns, 64-Cell, CMOS, PQCC44, Product overview: M4A3-64/32-10JC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-64/32-10JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-10JC - 207144-M4A3-64/32-10JC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-10JC
207144-M4A3-64/32-10JC
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-10JC 207144-M4A3-64/32-10JC
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 207144-M4A3-64/32-10 JC Packaging: Tray Mounting: SMD (SMT) Number of I/O: 32 Programmable Type: In System Programmable Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Macrocells: 64 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.58x16.58)

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 207144-M4A3-64/32-10JC
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 32
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Macrocells: 64
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-PLCC (16.58x16.58)

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-10JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A3-64/32-10JC
CPLDs (Complex Programmable Logic Devices) M4A3-64/32-10JC
IC CPLD 64MC 10NS 44PLCC

IC CPLD 64MC 10NS 44PLCC

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-10JC - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-64/32-10JC
Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-64/32-10JC
IC CPLD 64MC 10NS 44PLCC

IC CPLD 64MC 10NS 44PLCC

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-10JC - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
M4A3-64/32-10JC
CPLDs (Complex Programmable Logic Devices) M4A3-64/32-10JC
IC CPLD 64MC 10NS 44PLCC

IC CPLD 64MC 10NS 44PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-10JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-64/32-10JC
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-64/32-10JC
IC CPLD 64MC 10NS 44PLCC

IC CPLD 64MC 10NS 44PLCC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number M4A3-64/32-10JC-ND 695-M4A3-64/32-10JC 207144-M4A3-64/32-10JC M4A3-64/32-10JC M4A3-64/32-10JC M4A3-64/32-10JC M4A3-64/32-10JC
Product Name CPLDs (Complex Programmable Logic Devices) Cpld Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-64/32-10JC CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type Other; 44-LCC (J-Lead) PLCC; Other; 44-PLCC (16.58x16.58) Other; 44-LCC (J-Lead) Other; 44-LCC (J-Lead)
Pins 44 44
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 32 C (90 F)
Internal Frequency 62.5 MHz
Unlock Full Specs
to access all available technical data