The M4A3-512/192-7FAC is a Complex Programmable Logic Device (CPLD) from the ispMACH 4A family, featuring 512 macrocells and supporting both 3.3V and 5V operation. It offers a maximum propagation delay of 7.5 ns and a maximum operating frequency of 125 MHz, making it suitable for high-speed applications. The device architecture allows for 100% routability and pin-out retention, facilitating design changes without the need for re-layout. It includes advanced features such as JTAG compliance for boundary scan testing, programmable input/output configurations, and individual output slew rate control. The M4A3-512/192-7FAC is available in a lead-free package option, aligning with modern environmental standards. This device is ideal for engineers seeking a flexible and high-performance solution for complex logic designs.
EE PLD, 7.5ns, 512-Cell, CMOS, PBGA256, FPBGA-256 Product overview: M4A3-512/192-7FAC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-512/192-7FA
IC CPLD 512MC 7.5NS 256FPBGA
IC CPLD 512MC 7.5NS 256FPBGA
IC CPLD 512MC 7.5NS 256FPBGA
IC CPLD 512MC 7.5NS 256FBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-M4A3-512/192-7FAC | M4A3-512/192-7FAC-ND | M4A3-512/192-7FAC | M4A3-512/192-7FAC | M4A3-512/192-7FAC |
| Product Name | Cpld | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Pins | 256 | 256 | |||
| Internal Frequency | 76.9 MHz | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 192 C (378 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | Other; 3.3 | ||||
| Features | In-system Programmability |