Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-512/192-10FAC M4A3-512/192-10FAC

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1210665-M4A3-512/192 -10FAC Series: ispMACH 4A Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 256-BGA Mounting: SMD Number of I/O: 192 Programmable Type: In System Programmable Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Macrocells: 512 Part Status: Obsolete(EOL) Family Name: M4A3-512 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 256-FPBGA (17x17) Alternative Parts (Cross-Reference): XCR3512XL-7FT256C; XC2C512-7FT256C; XC2C512-10FT256C; Introduction Date: December 14, 1998 Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1210665-M4A3-512/192 -10FAC Series: ispMACH 4A Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 256-BGA Mounting: SMD Number of I/O: 192 Programmable Type: In System Programmable Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Macrocells: 512 Part Status: Obsolete(EOL) Family Name: M4A3-512 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 256-FPBGA (17x17) Alternative Parts (Cross-Reference): XCR3512XL-7FT256C; XC2C512-7FT256C; XC2C512-10FT256C; Introduction Date: December 14, 1998 Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-512/192-10FAC - 1210665-M4A3-512/192-10FAC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-512/192-10FAC
1210665-M4A3-512/192-10FAC
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-512/192-10FAC 1210665-M4A3-512/192-10FAC
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1210665-M4A3-512/192 -10FAC Series: ispMACH 4A Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 256-BGA Mounting: SMD Number of I/O: 192 Programmable Type: In System Programmable Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Macrocells: 512 Part Status: Obsolete(EOL) Family Name: M4A3-512 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 256-FPBGA (17x17) Alternative Parts (Cross-Reference): XCR3512XL-7FT256C; XC2C512-7FT256C; XC2C512-10FT256C; Introduction Date: December 14, 1998 Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1210665-M4A3-512/192-10FAC
Series: ispMACH 4A
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 256-BGA
Mounting: SMD
Number of I/O: 192
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Macrocells: 512
Part Status: Obsolete(EOL)
Family Name: M4A3-512
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 256-FPBGA (17x17)
Alternative Parts (Cross-Reference): XCR3512XL-7FT256C; XC2C512-7FT256C; XC2C512-10FT256C;
Introduction Date: December 14, 1998
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A3-512/192-10FAC-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
M4A3-512/192-10FAC-ND
CPLDs (Complex Programmable Logic Devices) M4A3-512/192-10FAC-ND
IC CPLD 512MC 10NS 256FPBGA

IC CPLD 512MC 10NS 256FPBGA

Buy Now Datasheet
EE PLD, 10ns, 512-Cell, CMOS, PBGA256, FPBGA-256 Product overview: M4A3-512/192-10FAC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-512/192-10F AC can be used for catalog matching and distributor lookup.

EE PLD, 10ns, 512-Cell, CMOS, PBGA256, FPBGA-256 Product overview: M4A3-512/192-10FAC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-512/192-10FAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-512/192-10FAC - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-512/192-10FAC
Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-512/192-10FAC
IC CPLD 512MC 10NS 256FBGA

IC CPLD 512MC 10NS 256FBGA

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A3-512/192-10FAC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A3-512/192-10FAC
CPLDs (Complex Programmable Logic Devices) M4A3-512/192-10FAC
IC CPLD 512MC 10NS 256FPBGA

IC CPLD 512MC 10NS 256FPBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-512/192-10FAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-512/192-10FAC
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-512/192-10FAC
IC CPLD 512MC 10NS 256FPBGA

IC CPLD 512MC 10NS 256FPBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 1210665-M4A3-512/192-10FAC M4A3-512/192-10FAC-ND 695-M4A3-512/192-10FAC M4A3-512/192-10FAC M4A3-512/192-10FAC M4A3-512/192-10FAC
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-512/192-10FAC CPLDs (Complex Programmable Logic Devices) Cpld Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 512 512
Logic Family CMOS
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 192 C (378 F)
Supply Voltage Other; 3 V ~ 3.6 V Other; 3.3
Features In-system Programmability
Unlock Full Specs
to access all available technical data