EE PLD, 10ns, 512-Cell, CMOS, PQFP208, PLASTIC, QFP-208 Product overview: M4A3-512/160-10YI from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-512/160-10Y
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1210664-M4A3-512/160
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Macrocells: 512
Categories: Integrated Circuits
Supplier Device Package: 208-PQFP (28x28)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 208-BFQFP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: M4A3-512
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
The number of I/O: 160
IC CPLD 512MC 10NS 208QFP
IC CPLD 512MC 10NS 208QFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-M4A3-512/160-10YI | 1210664-M4A3-512/160-10YI | M4A3-512/160-10YI | M4A3-512/160-10YI |
| Product Name | Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-512/160-10YI | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Pins | 208 | |||
| Internal Frequency | 62.5 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Supply Voltage | Other; 3.3 | Other; 3V ~ 3.6V | ||
| Macrocells | 512 | 512 |