Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-384/192-65FAC M4A3-384/192-65FAC

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 207142-M4A3-384/192- 65FAC Packaging: Tray Mounting: SMD (SMT) Number of I/O: 192 Programmable Type: In System Programmable Delay Time tpd(1) Max: 6.5ns Voltage Supply - Internal: 3 V to 3.6 V Number of Macrocells: 384 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 256-FPBGA (17x17)
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 207142-M4A3-384/192- 65FAC Packaging: Tray Mounting: SMD (SMT) Number of I/O: 192 Programmable Type: In System Programmable Delay Time tpd(1) Max: 6.5ns Voltage Supply - Internal: 3 V to 3.6 V Number of Macrocells: 384 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 256-FPBGA (17x17)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-384/192-65FAC - 207142-M4A3-384/192-65FAC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-384/192-65FAC
207142-M4A3-384/192-65FAC
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-384/192-65FAC 207142-M4A3-384/192-65FAC
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 207142-M4A3-384/192- 65FAC Packaging: Tray Mounting: SMD (SMT) Number of I/O: 192 Programmable Type: In System Programmable Delay Time tpd(1) Max: 6.5ns Voltage Supply - Internal: 3 V to 3.6 V Number of Macrocells: 384 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 256-FPBGA (17x17)

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 207142-M4A3-384/192-65FAC
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 192
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 6.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Macrocells: 384
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 256-FPBGA (17x17)

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A3-384/192-65FAC-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
M4A3-384/192-65FAC-ND
CPLDs (Complex Programmable Logic Devices) M4A3-384/192-65FAC-ND
IC CPLD 384MC 6.5NS 256FPBGA

IC CPLD 384MC 6.5NS 256FPBGA

Buy Now Datasheet
EE PLD, 6.5ns, 384-Cell, CMOS, PBGA256, FPBGA-256 Product overview: M4A3-384/192-65FAC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-384/192-65F AC can be used for catalog matching and distributor lookup.

EE PLD, 6.5ns, 384-Cell, CMOS, PBGA256, FPBGA-256 Product overview: M4A3-384/192-65FAC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-384/192-65FAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-384/192-65FAC - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-384/192-65FAC
Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-384/192-65FAC
IC CPLD 384MC 6.5NS 256FBGA

IC CPLD 384MC 6.5NS 256FBGA

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A3-384/192-65FAC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A3-384/192-65FAC
CPLDs (Complex Programmable Logic Devices) M4A3-384/192-65FAC
IC CPLD 384MC 6.5NS 256FPBGA

IC CPLD 384MC 6.5NS 256FPBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-384/192-65FAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-384/192-65FAC
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-384/192-65FAC
IC CPLD 384MC 6.5NS 256FPBGA

IC CPLD 384MC 6.5NS 256FPBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 207142-M4A3-384/192-65FAC M4A3-384/192-65FAC-ND 695-M4A3-384/192-65FAC M4A3-384/192-65FAC M4A3-384/192-65FAC M4A3-384/192-65FAC
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-384/192-65FAC CPLDs (Complex Programmable Logic Devices) Cpld Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 384 384
Package Type Other; 256-FPBGA (17x17) Other; 256-BGA Other; 256-BGA
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 192 C (378 F)
Supply Voltage Other; 3 V to 3.6 V Other; 3.3
Features In-system Programmability
Unlock Full Specs
to access all available technical data