Lattice Semiconductor Corporation CPLDs (Complex Programmable Logic Devices) M4A3-384/192-10FANI

Description
IC CPLD 384MC 10NS 256FPBGA
Request a Quote Datasheet
Description
IC CPLD 384MC 10NS 256FPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - M4A3-384/192-10FANI-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
M4A3-384/192-10FANI-ND
CPLDs (Complex Programmable Logic Devices) M4A3-384/192-10FANI-ND
IC CPLD 384MC 10NS 256FPBGA

IC CPLD 384MC 10NS 256FPBGA

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-384/192-10FANI - 207141-M4A3-384/192-10FANI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-384/192-10FANI
207141-M4A3-384/192-10FANI
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-384/192-10FANI 207141-M4A3-384/192-10FANI
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 207141-M4A3-384/192- 10FANI Packaging: Tray Mounting: SMD (SMT) Number of I/O: 192 Programmable Type: In System Programmable Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Macrocells: 384 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 256-FPBGA (17x17)

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 207141-M4A3-384/192-10FANI
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 192
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Macrocells: 384
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 256-FPBGA (17x17)

Buy Now Datasheet
CPLD Programmable Logic Device - 695-M4A3-384/192-10FANI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-M4A3-384/192-10FANI
CPLD Programmable Logic Device 695-M4A3-384/192-10FANI
IC CPLD 384MC 10NS 256FPBGA Product overview: M4A3-384/192-10FANI from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-384/192-10F ANI can be used for catalog matching and distributor lookup.

IC CPLD 384MC 10NS 256FPBGA Product overview: M4A3-384/192-10FANI from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-384/192-10FANI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A3-384/192-10FANI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A3-384/192-10FANI
CPLDs (Complex Programmable Logic Devices) M4A3-384/192-10FANI
IC CPLD 384MC 10NS 256FPBGA

IC CPLD 384MC 10NS 256FPBGA

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-384/192-10FANI - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-384/192-10FANI
Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-384/192-10FANI
IC CPLD 384MC 10NS 256FBGA

IC CPLD 384MC 10NS 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-384/192-10FANI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-384/192-10FANI
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-384/192-10FANI
IC CPLD 384MC 10NS 256FPBGA

IC CPLD 384MC 10NS 256FPBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number M4A3-384/192-10FANI-ND 207141-M4A3-384/192-10FANI 695-M4A3-384/192-10FANI M4A3-384/192-10FANI M4A3-384/192-10FANI M4A3-384/192-10FANI
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-384/192-10FANI CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type Other; 256-BGA Other; 256-FPBGA (17x17) Other; Tray Other; 256-BGA PBGA
Pins 256
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Macrocells 384 384 384
Unlock Full Specs
to access all available technical data