Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-32/32-7VI48 M4A3-32/32-7VI48

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 880697-M4A3-32/32-7V I48 Series: ispMACH® 4A Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tray Package: 48-LQFP Mounting: Surface Mount Number of I/O: 32 Part Status: Obsolete Family Name: M4A3-32 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 880697-M4A3-32/32-7V I48 Series: ispMACH® 4A Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tray Package: 48-LQFP Mounting: Surface Mount Number of I/O: 32 Part Status: Obsolete Family Name: M4A3-32 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-32/32-7VI48 - 880697-M4A3-32/32-7VI48 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-32/32-7VI48
880697-M4A3-32/32-7VI48
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-32/32-7VI48 880697-M4A3-32/32-7VI48
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 880697-M4A3-32/32-7V I48 Series: ispMACH® 4A Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tray Package: 48-LQFP Mounting: Surface Mount Number of I/O: 32 Part Status: Obsolete Family Name: M4A3-32 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 880697-M4A3-32/32-7VI48
Series: ispMACH® 4A
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Number of I/O: 32
Part Status: Obsolete
Family Name: M4A3-32
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A3-32/32-7VI48-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
M4A3-32/32-7VI48-ND
CPLDs (Complex Programmable Logic Devices) M4A3-32/32-7VI48-ND
IC CPLD 32MC 7.5NS 48TQFP

IC CPLD 32MC 7.5NS 48TQFP

Buy Now Datasheet
EE PLD, 7.5ns, 32-Cell, CMOS, PQFP48, 1.40 MM HEIGHT, TQFP-48 Product overview: M4A3-32/32-7VI48 from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-32/32-7VI48 can be used for catalog matching and distributor lookup.

EE PLD, 7.5ns, 32-Cell, CMOS, PQFP48, 1.40 MM HEIGHT, TQFP-48 Product overview: M4A3-32/32-7VI48 from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-M4A3-32/32-7VI48 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - M4A3-32/32-7VI48 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
M4A3-32/32-7VI48
CPLDs (Complex Programmable Logic Devices) M4A3-32/32-7VI48
IC CPLD 32MC 7.5NS 48TQFP

IC CPLD 32MC 7.5NS 48TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-32/32-7VI48 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-32/32-7VI48
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-32/32-7VI48
IC CPLD 32MC 7.5NS 48TQFP

IC CPLD 32MC 7.5NS 48TQFP

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-32/32-7VI48 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
M4A3-32/32-7VI48
Embedded - CPLDs (Complex Programmable Logic Devices) M4A3-32/32-7VI48
IC CPLD 32MC 7.5NS 48TQFP

IC CPLD 32MC 7.5NS 48TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 880697-M4A3-32/32-7VI48 M4A3-32/32-7VI48-ND 695-M4A3-32/32-7VI48 M4A3-32/32-7VI48 M4A3-32/32-7VI48 M4A3-32/32-7VI48
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - M4A3-32/32-7VI48 CPLDs (Complex Programmable Logic Devices) Cpld CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Package Type QFP; TQFP; Other; 48-TQFP (7x7) LFQP; Other; 48-LQFP QFP; Other; 48-LQFP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) 32 C (90 F)
Features In-system Programmability
Pins 48 48
Internal Frequency 76.9 MHz
Unlock Full Specs
to access all available technical data